location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VK1100 gateway/controller 10, 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VK1100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VK1100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792007781 show
Category:
A gateway is a router or a proxy server that routes between networks. A controller is a chip, an expansion card, or a stand-alone device that interfaces with a peripheral device.
Gateways/Controllers Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
ATEN VK1100 user manual (14.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VK1100 gateway/controller 10, 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - VK1100 Compact Control Box
  • - Supports various interface connections for hardware-software integration and the mobility of control
  • - 1x DC output for power supply connection
  • - 1x USB port for easy profile upload
  • - Easy ID paring with Expansion Boxes and Keypads for Ethernet communication
  • - IR learning function for adding IR device drivers
  • - Supports native KNX IP for building management systems
  • - Telnet, TCP, UDP, HTTP, HTTPS, ONVIF, and PJLink compliant
  • - Supports project file backup
  • - Web GUI for easy system configuration
  • - Supports SSH communication for data monitoring
  • - LED indication of connection and hardware status
  • - Rack-mountable
  • - 2 free licenses for mobile control*
  • - Note: If you require more than 2 licenses, contact the local sales representative. For more information on licenses, see Specifications.
  • - VK6000 Configurator Software
  • - Simple profile setup with easy configuration steps via intuitive GUI
  • - Customizable GUI to be used on mobile devices and PC
  • - Supports ControlAssist that allows PC control (PC shutdown, media files, PowerPoint files)*
  • - Built-in Database Generator for device driver setup and overall device management
  • - Built-in ATEN Library comprising 10,000+ device drivers and complete ATEN VanCryst product drivers
  • - Scheduling for repeating events
  • - Programming-based Script Editor for complex monitoring scenario handling
  • - Two-way communication enables user-defined event monitoring to automatically trigger the next actions
  • - Test tool to verify commands in action before uploading the profile to the VK2100 / VK1100 Control Box
  • - Simulator to simulate and review the customized GUI before uploading
  • - *Note: For details on the supported PC control actions, refer to the ATEN Control System User Manual.
  • - ATEN Control System App
  • - Allows administrators central control of multiple rooms via profiles on a mobile device or tablet computer
  • - Restrict user access to profiles via password authentication
  • - Synchronization of system controls amongst multiple mobile devices and tablet computers
  • - Any iOS, Android, or Windows mobile device can be used to control the system – no need to purchase costly exclusive user panels
Long product name ATEN VK1100 gateway/controller 10, 100 Mbit/s :
The long product name of ATEN VK1100 gateway/controller 10, 100 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATEN Control System - Compact Control Box
More>>>
ATEN VK1100 gateway/controller 10, 100 Mbit/s:
The official description of ATEN VK1100 gateway/controller 10, 100 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN Control System, incorporating the ATEN Control Box (VK1100 or VK2100), the ATEN Configurator (VK6000) and the ATEN Control System App, is a standard Ethernet-based management system that connects all the hardware devices in a room or large facility to provide centralized control directly and effortlessly via a mobile device and tablet computer. The VK1100 Compact Control Box works as the main controller that provides connectivity to all the hardware devices found in a room. After connecting the hardware, the VK6000 Configurator software provides simple setup of the devices with easy step by step configuration. The ATEN Control System App then connects you to the VK1100 Compact Control Box from any iOS, Android or Windows mobile device / tablet computer which empowers you with mobility to control all the hardware devices, in different rooms, whenever and however you like.

The VK1100 Compact Control Box easily deploys into an existing installation and integrates seamlessly with ATEN VanCryst pro-A/V products and nearly any other hardware devices found in a room, including A/V equipment, lighting, conference systems, air conditioning, motion sensors, power switches and many more. The VK1100 Compact Control Box serves as the central platform where hardware devices are connected - to be monitored, managed and controlled directly via a tailor-made GUI from any iOS, Android or Windows mobile device.

The VK6000 Configurator software facilitates a quick setup and control of the devices in a few easy steps via an intuitive GUI. The VK6000 walks you through configuring the hardware, designing the interface and uploading viewer profiles to the VK1100 Control Box. To provide control of the hardware devices, Viewer Profiles are imported via the ATEN Control System App from any iOS, Android or Windows mobile device. Through an Ethernet connection, the ATEN Control System App enables you to import and update Viewer Profiles from the VK1100 Compact Control Box via a point-n-tap user interface. Each Viewer Profile provides a customized control GUI that grants you quick access to target and control hardware devices. Use of any profile is protected with password authentication to ensure system access.

The ATEN Control System is perfectly applicable in meeting rooms, conference centers, boardrooms, classrooms or any room that requires central and mobile control of a variety of hardware devices through a streamlined management system with optimum efficiency and performance.

Short summary description ATEN VK1100 gateway/controller 10, 100 Mbit/s:
This short summary of the ATEN VK1100 gateway/controller 10, 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VK1100, Black, Metal, ARP, ICMP, TCP/IP, DHCP, HTTPS, SSH, 10,100 Mbit/s, SSH, RS-232/422/485

Long summary description ATEN VK1100 gateway/controller 10, 100 Mbit/s:
This is an auto-generated long summary of ATEN VK1100 gateway/controller 10, 100 Mbit/s based on the first three specs of the first five spec groups.

ATEN VK1100. Product colour: Black, Enclosure material: Metal. Supported network protocols: ARP, ICMP, TCP/IP, DHCP, HTTPS, SSH. Ethernet LAN data rates: 10,100 Mbit/s. Security algorithms: SSH. Serial interface type: RS-232/422/485

Design
Product colour *
Black
Enclosure material
Metal
LED indicators
Yes
Performance
Control display unit *
No
Protocols
Supported network protocols
ARP, ICMP, TCP/IP, DHCP, HTTPS, SSH
Network
Ethernet LAN data rates
10, 100 Mbit/s
Security
Security algorithms
SSH
Ports & interfaces
USB 2.0 ports quantity
1
RS-232 ports
2
Ethernet LAN (RJ-45) ports
1
Serial interface type
RS-232/422/485
Management features
Web-based management
Yes
Reset button
Yes
Power
Power consumption (typical)
5,4 W
Input voltage
100-240 V
Input frequency
50-60 Hz
DC input voltage
12 V
Weight & dimensions
Width
215 mm
Depth
162,3 mm
Height
41,8 mm
Weight
1,72 kg
Packaging content
Manual
Yes
Cables included
AC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Brand Image Product code Product Stock Price from
ATEN VK1200 gateway/controller 10, 100, 1000 Mbit/s ATEN VK1200 gateway/controller 10, 100, 1000 Mbit/s
(show image)
VK1200 VK1200 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VK2200 gateway/controller 10, 100, 1000 Mbit/s ATEN VK2200 gateway/controller 10, 100, 1000 Mbit/s
(show image)
VK2200 VK2200 0.00
(excl. VAT)
0 (incl. VAT)