location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 10/100-Mbps PCI Ethernet Card with ACPI/Wake Port 200 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100-Mbps PCI Ethernet Card with ACPI/Wake Port
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST100SW
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:11:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 10/100-Mbps PCI Ethernet Card with ACPI/Wake Port 200 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI
  • - 200 Mbit/s
Warranty: Lifetime
Long product name StarTech.com 10/100-Mbps PCI Ethernet Card with ACPI/Wake Port 200 Mbit/s :
The long product name of StarTech.com 10/100-Mbps PCI Ethernet Card with ACPI/Wake Port 200 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100-Mbps PCI Ethernet Card with ACPI/Wake Port
More>>>
StarTech.com 10/100-Mbps PCI Ethernet Card with ACPI/Wake Port 200 Mbit/s:
The official description of StarTech.com 10/100-Mbps PCI Ethernet Card with ACPI/Wake Port 200 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The StarTech.com 10/100 Mbps PCI Ethernet Adapter is a high-speed, reliable network card for use in PC workstations, and workgroup servers. This model includes ACPI and Wake-on-LAN support, allowing the PC to be remotely turned on and managed over the network using a remote administration program. The card is fully PCI plug and play compliant, and has driver support for all versions of Windows, many versions of UNIX, Linux, and Novell Netware. Full Duplex support allows the card to send and receive simultaneously, allowing data transfer rates of up to 200Mbps if connected to a Fast Ethernet Switch.

Short summary description StarTech.com 10/100-Mbps PCI Ethernet Card with ACPI/Wake Port 200 Mbit/s:
This short summary of the StarTech.com 10/100-Mbps PCI Ethernet Card with ACPI/Wake Port 200 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 10/100-Mbps PCI Ethernet Card with ACPI/Wake Port, Wired, PCI, 200 Mbit/s

Long summary description StarTech.com 10/100-Mbps PCI Ethernet Card with ACPI/Wake Port 200 Mbit/s:
This is an auto-generated long summary of StarTech.com 10/100-Mbps PCI Ethernet Card with ACPI/Wake Port 200 Mbit/s based on the first three specs of the first five spec groups.

StarTech.com 10/100-Mbps PCI Ethernet Card with ACPI/Wake Port. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 200 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Network
Maximum data transfer rate *
200 Mbit/s
Design
Certification
FCC Class B, CE Mark
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Weight & dimensions
Width
120 mm
Depth
63 mm
Weight
60 g
Other features
Compliance industry standards
IEEE 802.11b, IEEE 802.11u
I/O ports
RJ-45
Ports quantity
1