location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE55NU7021K 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE55NU7021K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE55NU7021KXXU
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 15:53:11
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung UE55NU7021KXXU user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE55NU7021K 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 139,7 cm (55") LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - Auto Motion Plus
  • - DVB-C, DVB-T2
  • - Smart TV Internet TV Screen mirroring
  • - Wi-Fi Ethernet LAN
  • - High Dynamic Range (HDR) supported
  • - VESA mounting
  • - 105 W
Long product name Samsung UE55NU7021K 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black :
The long product name of Samsung UE55NU7021K 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55", 3840 x 2160, HDR10+, Smart TV, DVB-T2C, HDMI, USB, CI+, A, 1238.6 x 714.2 x 59.2 mm
More>>>
Samsung UE55NU7021K 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:
The official description of Samsung UE55NU7021K 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra HD certified true 4K colour and clarity
Experience Ultra HD certified for true colour and clarity. Ultra HD certified makes the most of every pixel. Don't settle for a TV without the Ultra HD certified picture quality logo, which guarantees the pure colours, sharp contrast and brightness you would expect from the latest 4K resolution standards.

HDR powered by HDR10+
Watch every moment burst from the screen. Discover superior brightness, shadow detail and authentic colour with HDR powered by HDR 10+.

UHD Dimming
Experience better shadow detail and more accurate colour with UHD Dimming technology that independently adjusts tone, brightness and sharpness.

Universal Guide
Finally a TV with everything in one place. Our Universal Guide recommends popular shows and content tailored just for you. Spend less time searching, more time viewing.

Easy control and connectivity
Compatible devices and appliances are easily controlled and monitored through your TV with your SmartThings App*.
* SmartThings compatible devices may vary by region.** This service and GUI(Graphic User Interface) may vary by region.*** This function may differ by mobile and operating system. **** Must download and install the SmartThings app.

Content Sync & Share
Take full advantage of the Samsung Cloud. Seamlessly connect your Samsung smart devices to sync photos. Now you can share your mobile pictures and enjoy them on your TV or even your Family Hub refrigerator screen.
* Compatible devieces only.

Slim Design
Refined to every detail, the slim and polished design is perfect for any setting.
* Actual product may differ from image shown. Please see our product gallery.

TV Plus
Get access to a wide range of 4K UHD and HDR content. TV Plus offers latest content and movies in amazing resolution, so you enjoy a cinematic experience at the comfort of your own home.
* TV Plus service and GUI may vary by region.

Steam Link
Play games on the big screen seamlessly with high-quality graphics and speed. The Steam Link app enables you to stream your Steam games without the need to use a separate Steam Link set top box.

Universal Guide
Don†t waste time worrying about what to watch next. Universal Guide not only shows you popular shows and content, it recommends content specifically to your viewing preference by analyzing your viewing pattern over the past few months.
* Agreement of the Smart Hub Terms and Conditions and Privacy Policy is required before use. * Smart service and GUI(Graphic User Interface) may vary by model and region.

Short summary description Samsung UE55NU7021K 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the Samsung UE55NU7021K 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE55NU7021K, 139,7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE55NU7021K 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung UE55NU7021K 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung UE55NU7021K. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Auto Motion Plus, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

TV Plus
TV Plus

Get access to a wide range of 4K UHD and HDR content. TV Plus offers latest content and movies in amazing resolution, so you enjoy a cinematic experience at the comfort of your own home.

HDR powered by HDR10+
HDR powered by HDR10+

Watch every moment burst from the screen. Discover superior brightness, shadow detail and authentic colour with HDR powered by HDR 10+.

Easy control and connectivity

Compatible devices and appliances are easily controlled and monitored through your TV with your SmartThings App*.

UHD Dimming

Experience better shadow detail and more accurate colour with UHD Dimming technology that independently adjusts tone, brightness and sharpness.

Content Sync & Share

Take full advantage of the Samsung Cloud. Seamlessly connect your Samsung smart devices to sync photos. Now you can share your mobile pictures and enjoy them on your TV or even your Family Hub refrigerator screen.

Ultra HD certified true 4K colour and clarity

Experience Ultra HD certified for true colour and clarity. Ultra HD certified makes the most of every pixel. Don't settle for a TV without the Ultra HD certified picture quality logo, which guarantees the pure colours, sharp contrast and brightness you would expect from the latest 4K resolution standards.

Universal Guide

Finally a TV with everything in one place. Our Universal Guide recommends popular shows and content tailored just for you. Spend less time searching, more time viewing.

Display
Display diagonal *
139,7 cm (55")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
Auto Motion Plus
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
138 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Screen mirroring
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Hybrid Broadcast Broadband TV (HbbTV) version
2
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
Dolby Digital Plus
Multiroom
Yes
Multiroom audio technology
Samsung Multiroom Link
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Web browser
Yes
Design
Product colour *
Black
VESA mounting *
Yes
On/off switch
Yes
Performance
High Dynamic Range (HDR) technology
High Dynamic Range (HDR) 1500, High Dynamic Range 10+ (HDR10 Plus), Hybrid Log-Gamma (HLG)
Game mode
Yes
Teletext function
Yes
Subtitles function
Yes
Backlight dimming technology
Local Dimming
Digital Clean View
Yes
High Dynamic Range (HDR) supported *
Yes
Processor cores
4
ConnectShare (HDD)
Yes
Performance
ConnectShare (USB)
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Digital audio optical out
1
RF ports quantity
1
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.4
HDMI ports quantity *
2
Consumer Electronics Control (CEC)
Anynet+
Management features
Voice guide
Yes
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Auto power off
Yes
Power
Power consumption (typical) *
105 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1238,6 mm
Depth (with stand)
242,1 mm
Height (with stand)
757 mm
Weight (with stand)
17,5 kg
Width (without stand)
1238,6 mm
Depth (without stand)
59,2 mm
Height (without stand)
714,2 mm
Weight (without stand)
17,3 kg
Packaging data
Manual
Yes
Package width
1396 mm
Package depth
158 mm
Package height
852 mm
Package weight
23,2 kg
Packaging content
Cables included
AC
Remote control included
Yes
E-manual
Yes
Other features
Hybrid Log-Gamma (HLG)
Yes
Auto Depth Enhancer
Yes
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
146 kWh
Energy efficiency class (old)
A
Brand Image Product code Product Stock Price from
Samsung UE55NU7023K 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black Samsung UE55NU7023K 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE55NU7023KXXH UE55NU7023K 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)