CoreParts logo

CoreParts MMI3213/512 memory module 0,5 GB 1 x 0.5 GB DDR2 533 MHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13836
Info modified on:
13 Mar 2024, 08:53:38
Bullet Points CoreParts MMI3213/512 memory module 0,5 GB 1 x 0.5 GB DDR2 533 MHz:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 10 years Warranty
Warranty:
120 months
Long product name CoreParts MMI3213/512 memory module 0,5 GB 1 x 0.5 GB DDR2 533 MHz:

512MB Memory Module for IBM 533Mhz DDR2 Major DIMM

Short summary description CoreParts MMI3213/512 memory module 0,5 GB 1 x 0.5 GB DDR2 533 MHz:

CoreParts MMI3213/512, 0,5 GB, 1 x 0.5 GB, DDR2, 533 MHz, Green

Long summary description CoreParts MMI3213/512 memory module 0,5 GB 1 x 0.5 GB DDR2 533 MHz:

CoreParts MMI3213/512. Component for: PC/Server, Internal memory: 0,5 GB, Memory layout (modules x size): 1 x 0.5 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz, Product colour: Green

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.