location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q2519A photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q2519A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2519A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736611916 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2012
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP Q2519A photo paper :
The long product name of HP Q2519A photo paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

210 x 297 mm, 20pcs, 240 g/m², Glossy
More>>>
HP Q2519A photo paper:
The official description of HP Q2519A photo paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Premium Glossy Photo Paper delivers superb image quality and the look and feel of traditionally processed photographs. This economical A4-size photo paper has an outstanding fade resistance and is ideal for a wide variety of photo projects.
- HP Premium Glossy Photo Paper produces brilliant images with vibrant colours, deep blacks and realistic skin tones. Ideal for copies, enlargements, restored prints and photos to be shared with family and friends.
- HP Premium Glossy Photo Paper's sturdy, heavy weight of 240 g/m² gives the look and feel of professional photo paper. Its glossy finish is ideal for colour photos and portraits.
- HP Premium Glossy Photo Paper delivers crisp, sharp images with outstanding fade resistance for long-lasting photos. Perfect for keeping, for framing or for sharing with friends or family.

Short summary description HP Q2519A photo paper:
This short summary of the HP Q2519A photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q2519A, 240 g/m², 10 - 35 °C, 0 - 40 °C, 20 - 80%, 238,13 x 14,29 x 298,45 mm, 380 g

Long summary description HP Q2519A photo paper:
This is an auto-generated long summary of HP Q2519A photo paper based on the first three specs of the first five spec groups.

HP Q2519A. Media weight: 240 g/m². Package dimensions (WxDxH): 238,13 x 14,29 x 298,45 mm, Package weight: 380 g. Media sheets per package: 20 sheets, Paper dimensions: 210 x 297 mm

Country Distributor
United Kingdom 1 distributor(s)