location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 10077UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yellow Inkjet Cartridge No.973XL (F6T83AE)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10077UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598023200
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:14:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM 10077UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible
  • - Print technology: Inkjet printing
  • - Printing colours: Yellow
  • - High (XL) Yield
  • - Colour ink page yield: 8500 pages
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 10077UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow :
The long product name of MM 10077UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10077UK
More>>>
MM 10077UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow:
The official description of MM 10077UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM 10077UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow:
This short summary of the MM 10077UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

MM 10077UK, High (XL) Yield, Yellow, 110 ml, 1 pc(s), 8500 pages

Long summary description MM 10077UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow:
This is an auto-generated long summary of MM 10077UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow based on the first three specs of the first five spec groups.

MM 10077UK. Cartridge capacity: High (XL) Yield, Colour ink page yield: 8500 pages, Colour ink volume: 110 ml, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Karkemis

Karkemis K-010171 ink cartridge 1 pc(s) Black
(show image)
K-010171 K-010171 0.00
(excl. VAT)
0 (incl. VAT)
Karkemis

Karkemis K-010174 ink cartridge 1 pc(s) Yellow
(show image)
K-010174 K-010174 0.00
(excl. VAT)
0 (incl. VAT)
Karkemis

Karkemis K-010172 ink cartridge 1 pc(s) Cyan
(show image)
K-010172 K-010172 0.00
(excl. VAT)
0 (incl. VAT)
Karkemis

Karkemis K-010173 ink cartridge 1 pc(s) Magenta
(show image)
K-010173 K-010173 0.00
(excl. VAT)
0 (incl. VAT)
HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Photo black HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Photo black
(show image)
CD975AEBL 920XL 0.00
(excl. VAT)
0 (incl. VAT)
HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Yellow HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Yellow
(show image)
CD974AEBL 920XL 0.00
(excl. VAT)
0 (incl. VAT)
HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta
(show image)
CD973AEBL 920XL 0.00
(excl. VAT)
0 (incl. VAT)
HP 920XL Black ink cartridge 1 pc(s) Original High (XL) Yield Photo black HP 920XL Black ink cartridge 1 pc(s) Original High (XL) Yield Photo black
(show image)
CD975AE#TES 920XL Black 0.00
(excl. VAT)
0 (incl. VAT)
HP 920XL Yellow ink cartridge 1 pc(s) Original High (XL) Yield HP 920XL Yellow ink cartridge 1 pc(s) Original High (XL) Yield
(show image)
CD974AE#TES 920XL Yellow 0.00
(excl. VAT)
0 (incl. VAT)
HP 920XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta HP 920XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta
(show image)
CD973AE#TES 920XL Magenta 0.00
(excl. VAT)
0 (incl. VAT)