location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F2856-L55 graphics card GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F2856-L55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2856-L55
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2017 02:25:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26361-F2856-L55 graphics card GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR3
  • - 2048 x 1536 pixels 128 bit PCI Express x16
  • - DVI-I ports quantity: 2
  • - DirectX version: 9.0c OpenGL version: 2.0
Long product name Fujitsu S26361-F2856-L55 graphics card GDDR3 :
The long product name of Fujitsu S26361-F2856-L55 graphics card GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Quadro FX 550, 128 MB
More>>>
Fujitsu S26361-F2856-L55 graphics card GDDR3:
The official description of Fujitsu S26361-F2856-L55 graphics card GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NVIDIA Quadro FX 550 by PNY Technologies graphics boards feature uncompromised performance and programmability at an entry-level price for professional CAD, DCC, and visualization applications.

The NVIDIA Quadro FX 550 by PNY delivers cost-effective solutions without compromising quality, precision, performance, and programmability for professional 3D environments. Advanced features including a 128-bit floating point graphics pipeline, 12-bit subpixel precision, and fast GDDR3 memory, make the NVIDIA Quadro FX 550 by PNY the perfect choice for entry workstations. Implementation of Rotated Grid FSAA introduces far greater sophistication in the multi-sampling pattern, significantly increasing color accuracy and visual quality of edges and lines without compromising performance.

Highest Workstation Application Performance
Next-generation architecture enables over 2x improvement in geometry and fill rates with the industry’s highest performance for professional CAD, DCC, and visualization applications.

Unmatched Color Precision
Full 128-bit precision graphics pipeline enables sophisticated mathematical computations to maintain high accuracy, resulting in unmatched visual quality. Full IEEE 32-bit floating-point precision per color component (RGBA) delivers millions of color variations with the broadest dynamic range.

Next-Generation Vertex and Pixel Programmability
NVIDIA Quadro FX GPUs introduce infinite length vertex programs and dynamic flow control, removing the previous limits on complexity and structure of shader programs. With full support for Vertex and Shader Model 3.0, NVIDIA Quadro FX GPUs deliver sophisticated effects never before imagined for real-time graphics systems.

Unparalleled Subpixel Precision
12-bit subpixel precision delivers high geometric accuracy, eliminating spreckles, cracks, and other rasterization anomalies

Hardware-Accelerated Pixel Read-Back
Greater than 2.4GB/Sec., pixel read-back performance delivers massive host throughout, more than 10x the performance of previous generation graphics systems

Rotated Grid Full Screen Antialiasing (RG FSAA)
RG FSAA sampling algorithm introduces far greater sophistication in the sampling pattern, significantly increasing color accuracy and visual quality for edges and lines, reducing “jaggies” while maintaining performance

High Precision Dynamic Range Imaging (HPDR) Technology
Sets new standards for image clarity and quality through floating point capabilities in shading, filtering, texturing, and blending. Enables unprecedented rendered image quality for visual effects processing

NVIDIA PureVideo Technology
NVIDIA PureVideo technology is the combination of high-definition video processors and software that delivers unprecedented picture clarity, smooth video, accurate color, and precise image scaling for SD and HD video content. Features include high-quality scaling, spatial temporal de-interlacing, inverse telecine, and high quality HD video playback from DVD

Short summary description Fujitsu S26361-F2856-L55 graphics card GDDR3:
This short summary of the Fujitsu S26361-F2856-L55 graphics card GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F2856-L55, GDDR3, 128 bit, 2048 x 1536 pixels, PCI Express x16

Long summary description Fujitsu S26361-F2856-L55 graphics card GDDR3:
This is an auto-generated long summary of Fujitsu S26361-F2856-L55 graphics card GDDR3 based on the first three specs of the first five spec groups.

Fujitsu S26361-F2856-L55. Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Country Distributor
United Kingdom 1 distributor(s)