location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 2-in-1 Optical Trackball TK-2500p mouse USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-in-1 Optical Trackball TK-2500p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15078
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust 2-in-1 Optical Trackball TK-2500p mouse USB Type-A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Trackball Black
  • - USB Type-A
  • - Buttons quantity: 4
Long product name Trust 2-in-1 Optical Trackball TK-2500p mouse USB Type-A :
The long product name of Trust 2-in-1 Optical Trackball TK-2500p mouse USB Type-A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-in-1 Optical Trackball TK-2500p
More>>>
Trust 2-in-1 Optical Trackball TK-2500p mouse USB Type-A:
The official description of Trust 2-in-1 Optical Trackball TK-2500p mouse USB Type-A as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-4 button optical trackball with integrated numeric keypad and retractable cable;
-Ideal for notebook users: more comfort than a ordinary built in touchpad and easy to use numeric keypad;
-Convenient integrated numeric keypad to take full control of your spreadsheet and database applications, like Excel or Access;
-Ergonomic design foldable stand at the bottom providing best working position;
-3rd and 4th button to easy navigate back and forward in your Internet browser;
-High quality advanced optical sensor providing motion control with high precision;

Short summary description Trust 2-in-1 Optical Trackball TK-2500p mouse USB Type-A:
This short summary of the Trust 2-in-1 Optical Trackball TK-2500p mouse USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 2-in-1 Optical Trackball TK-2500p, Trackball, USB Type-A, Black

Long summary description Trust 2-in-1 Optical Trackball TK-2500p mouse USB Type-A:
This is an auto-generated long summary of Trust 2-in-1 Optical Trackball TK-2500p mouse USB Type-A based on the first three specs of the first five spec groups.

Trust 2-in-1 Optical Trackball TK-2500p. Movement detection technology: Trackball, Device interface: USB Type-A, Buttons quantity: 4. Product colour: Black

Mouse
Device interface *
USB Type-A
Movement detection technology *
Trackball
Scroll
No
Buttons quantity *
4
Design
Product colour *
Black
Other features
Compatible operating systems
Windows 2000, XP, XP MCE / Vista
Mouse dimensions (WxDxH)
140 x 135 x 32 mm
Brand Image Product code Product Stock Price from
Macally

Macally USB Laser mouse USB Type-A
(show image)
ILASER USB Laser Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)