location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ rw6815 Personal Messenger 64 M 2.7" TFT W Mobile™ 5.0 Professional handheld mobile computer 6,86 cm (2.7") 240 x 320 pixels 140 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPAQ
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
rw6815
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ rw6815 Personal Messenger 64 M 2.7" TFT W Mobile™ 5.0 Professional
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA777AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780437944 show
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Feb 2007
Product end of life date
Bullet Points HP iPAQ rw6815 Personal Messenger 64 M 2.7" TFT W Mobile™ 5.0 Professional handheld mobile computer 6,86 cm (2.7") 240 x 320 pixels 140 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6,86 cm (2.7") 240 x 320 pixels
  • - 0,064 GB
  • - Compatible memory cards: MiniSD
  • - 0,416 GHz
  • - Bluetooth
  • - Built-in camera 2 MP
  • - Built-in microphone Phone function
  • - Lithium-Ion (Li-Ion) 1530 mAh
Warranty: standard statement: One-year parts and labour in all regions, 90 days technical support for software in most regions. Additional offers may vary by region
Long product name HP iPAQ rw6815 Personal Messenger 64 M 2.7" TFT W Mobile™ 5.0 Professional handheld mobile computer 6,86 cm (2.7") 240 x 320 pixels 140 g :
The long product name of HP iPAQ rw6815 Personal Messenger 64 M 2.7" TFT W Mobile™ 5.0 Professional handheld mobile computer 6,86 cm (2.7") 240 x 320 pixels 140 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPAQ rw6815 Personal Messenger – GSM/GPRS/EDGE, Wi-Fi, Bluetooth, Camera
More>>>
HP iPAQ rw6815 Personal Messenger 64 M 2.7" TFT W Mobile™ 5.0 Professional handheld mobile computer 6,86 cm (2.7") 240 x 320 pixels 140 g:
The official description of HP iPAQ rw6815 Personal Messenger 64 M 2.7" TFT W Mobile™ 5.0 Professional handheld mobile computer 6,86 cm (2.7") 240 x 320 pixels 140 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A global communications device giving you the best in connectivity, productivity, and mobility with high-end features such as GSM/GPRS/EDGE technologies, and multiple messaging capabilities.

Short summary description HP iPAQ rw6815 Personal Messenger 64 M 2.7" TFT W Mobile™ 5.0 Professional handheld mobile computer 6,86 cm (2.7") 240 x 320 pixels 140 g:
This short summary of the HP iPAQ rw6815 Personal Messenger 64 M 2.7" TFT W Mobile™ 5.0 Professional handheld mobile computer 6,86 cm (2.7") 240 x 320 pixels 140 g data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ rw6815 Personal Messenger 64 M 2.7" TFT W Mobile™ 5.0 Professional, 6,86 cm (2.7"), 240 x 320 pixels, TFT, Touch-sensitive display for stylus and fingertip, 65536 colours, 0,064 GB

Long summary description HP iPAQ rw6815 Personal Messenger 64 M 2.7" TFT W Mobile™ 5.0 Professional handheld mobile computer 6,86 cm (2.7") 240 x 320 pixels 140 g:
This is an auto-generated long summary of HP iPAQ rw6815 Personal Messenger 64 M 2.7" TFT W Mobile™ 5.0 Professional handheld mobile computer 6,86 cm (2.7") 240 x 320 pixels 140 g based on the first three specs of the first five spec groups.

HP iPAQ rw6815 Personal Messenger 64 M 2.7" TFT W Mobile™ 5.0 Professional. Display diagonal: 6,86 cm (2.7"), Display resolution: 240 x 320 pixels. Internal memory: 0,064 GB, Compatible memory cards: MiniSD. Processor frequency: 0,416 GHz

Display
Display
TFT
Display diagonal *
6,86 cm (2.7")
Display resolution *
240 x 320 pixels
Pointing device
Touch-sensitive display for stylus and fingertip
Display number of colours
65536 colours
Memory
Internal memory *
0,064 GB
Maximum internal memory
1 GB
Compatible memory cards *
MiniSD
Memory slots
Mini SD, 4-bits mini SD
Processor
Processor frequency *
0,416 GHz
Built-in processor
PXA272
Network
Communication
GSM/GPRS/EDGE
Bluetooth *
Yes
GPS Performance
GPS (satellite) *
No
Camera
Built-in camera *
Yes
Rear camera resolution (numeric)
2 MP
Audio
Built-in microphone
Yes
Speakers
Yes
Audio system
Integrated microphone, speaker and one 2.5 mm stereo headphone jack
Audio included
Microphone, speaker, one 2.5 mm headphone jack, MP3 stereo through audio jack
Ports & interfaces
I/O ports
1 mini-USB
Infrared data port
Yes
Performance
RFID reader *
No
Performance
Barcode reader *
No
Phone function *
Yes
Software
Bundled software
Exclusieve HP: Today Panel Lite, Java Virtual Machine, Auto Configurator, Microsoft Voice Command, Wi-Fi Utility tool, MMS Composer, Modem Link: Agenda, Contacten, Taken, Voicerecorder, Notities, Word Mobile, Excel Mobile, PowerPoint Mobile, Internet Explorer Mobile, Windows Media Player 10 Mobile Microsoft Windows Mobile 5.0 Pocket PC, Phone Edition
Power
Battery capacity *
1530 mAh
Battery technology
Lithium-Ion (Li-Ion)
Power management
Battery: removable/rechargeable 1530 mAh Lithium-Ion (user changeable)
Power requirements
100~240 V, 50/60 Hz
Weight & dimensions
Weight *
140 g
Width
58 mm
Depth
19 mm
Height
102 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Relative humidity
90
Wireless LAN features
Wireless technology
WLAN 802.11b, Bluetooth 1.2, IrDA
Wireless communication version
IrDA, Bluetooth, 802.11b WiFi
Ergonomics
Ergonomics
2 soft key buttons, 1 power button, 1 reset button, 1 phone answer/send button with green phone icon, 1 end call button with red phone icon, 1 4-way navigation joystick, 1 voice record button, 1 camera/video button, 1 up and 1 down volume button and 1 sel
Technical details
Expansion slots
Mini-SD 4-bit mini-SD memory standards
Messaging services description
Phone Dialer application, SMS support, MMS composer, Microsoft Push eMail, Pull eMail via ActiveSync