location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

SmartMax Tommy Train

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SmartMax Check ‘SmartMax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tommy Train
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMX 209 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5414301242093
Category:
Toy cars, planes etc.
Toy Vehicles Check ‘SmartMax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SmartMax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:55:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Apr 2022
Product end of life date
Bullet Points SmartMax Tommy Train
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Train
  • - Recommended age (min): 3 yr(s) Boy/Girl
  • - Learning & training skills: Fine motor skills training
  • - Multicolour
More>>>
Short summary description SmartMax Tommy Train:
This short summary of the SmartMax Tommy Train data-sheet is auto-generated and uses the product title and the first six key specs.

SmartMax Tommy Train, Train, 3 yr(s), Multicolour

Long summary description SmartMax Tommy Train:
This is an auto-generated long summary of SmartMax Tommy Train based on the first three specs of the first five spec groups.

SmartMax Tommy Train. Product type: Train, Recommended age (min): 3 yr(s), Product colour: Multicolour

Features
Product type *
Train
Product colour *
Multicolour
Recommended age (min) *
3 yr(s)
Suggested gender *
Boy/Girl
Learning & training skills
Learning & training skills
Fine motor skills training
Packaging data
Package width
60 mm
Package depth
240 mm
Package height
240 mm
Package weight
270 g
Package volume
3456 cm³
Packaging content
Number of pieces
11 pc(s)
Manual
Yes
Logistics data
Master (outer) case width
265 mm
Master (outer) case length
395 mm
Master (outer) case height
270 mm
Master (outer) case weight
4,37 kg
Master (outer) case volume
28262,25 cm³
Master (outer) case GTIN (EAN/UPC)
15414301242090
Quantity per master (outer) case
6 pc(s)