location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Voodoo Pullover

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voodoo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5RW97AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424441259 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP OMEN Voodoo Pullover :
The long product name of HP OMEN Voodoo Pullover. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN Voodoo Men Pull-Over Hoodie Black - L
More>>>
HP OMEN Voodoo Pullover:
The official description of HP OMEN Voodoo Pullover as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The OMEN Voodoo Hoodie is the perfect blend of comfort and functionality with soft moisture-wicking fabric, a hidden media pocket, and thumb holes.

Short summary description HP OMEN Voodoo Pullover:
This short summary of the HP OMEN Voodoo Pullover data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN Voodoo, Adult, Male, Pullover, Black, Crew neck, Long sleeve

Long summary description HP OMEN Voodoo Pullover:
This is an auto-generated long summary of HP OMEN Voodoo Pullover based on the first three specs of the first five spec groups.

HP OMEN Voodoo. Consumer life stage: Adult, Gender: Male, Knitwear type: Pullover. Material: Fleece. Weight: 570 g, Package width: 279,4 mm, Package depth: 381 mm

Features
Coloration
Monochromatic
Consumer life stage *
Adult
Gender *
Male
Knitwear type *
Pullover
Size (S/M/L)
L
Product main colour *
Black
Best uses
Athletic, Casual, Travel & lifestyle
Fit type
Regular fit
Collar/Neckline type *
Crew neck
Sleeve length type *
Long sleeve
Features
Pocket
Yes
Zipper pocket(s)
Yes
Country of origin
CHN
Material
Material *
Fleece
Weight & dimensions
Weight
570 g
Package width
279,4 mm
Package depth
381 mm
Package height
28,5 mm
Package weight
570 g