location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Meridian T-shirt Crew neckline Long sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Meridian
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5RW52AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424440801 show
Category: Shirts & Tops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2020
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP OMEN Meridian T-shirt Crew neckline Long sleeve :
The long product name of HP OMEN Meridian T-shirt Crew neckline Long sleeve. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN Meridian M Long Sleeve T-Shirt Black
More>>>
HP OMEN Meridian T-shirt Crew neckline Long sleeve:
The official description of HP OMEN Meridian T-shirt Crew neckline Long sleeve as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The OMEN Meridian features raglan sleeves for freedom of movement and ultra-soft performance-grade fabric for all-day comfort.

Short summary description HP OMEN Meridian T-shirt Crew neckline Long sleeve:
This short summary of the HP OMEN Meridian T-shirt Crew neckline Long sleeve data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN Meridian, T-shirt, Adult, Male, Black, Monochromatic, L

Long summary description HP OMEN Meridian T-shirt Crew neckline Long sleeve:
This is an auto-generated long summary of HP OMEN Meridian T-shirt Crew neckline Long sleeve based on the first three specs of the first five spec groups.

HP OMEN Meridian. Shirt/top type: T-shirt, Consumer life stage: Adult, Gender: Male. Width: 279,4 mm, Length: 330,2 mm, Weight: 200 g. Package width: 279,4 mm, Package depth: 9,5 mm, Package height: 330,2 mm. Best uses: Lifestyle

Features
Coloration
Monochromatic
Size (S/M/L)
L
Shirt/top type *
T-shirt
Consumer life stage *
Adult
Gender *
Male
Product main colour *
Black
Collar/Neckline type
Crew neckline
Sleeve length type
Long sleeve
Closure type
No closure
Country of origin
CHN
Weight & dimensions
Width
279,4 mm
Length
330,2 mm
Weight
200 g
Packaging data
Package width
279,4 mm
Package depth
9,5 mm
Package height
330,2 mm
Package weight
200 g
Other features
Best uses
Lifestyle