location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts KEYB-V100RACK monitor mount accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KEYB-V100RACK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371441357
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 340121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 17:38:54
The date of the most recent change of this product data-sheet in Icecat.
KEYB-V100RACK_Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts KEYB-V100RACK monitor mount accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Steel
  • - Panel mounting interface: 75 x 75,100 x 100 mm
Warranty: 5 year
Long product name Neomounts KEYB-V100RACK monitor mount accessory :
The long product name of Neomounts KEYB-V100RACK monitor mount accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Connector Plate for keyboard and mouse holder with VESA mount - Silver
More>>>
Neomounts KEYB-V100RACK monitor mount accessory:
The official description of Neomounts KEYB-V100RACK monitor mount accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts connector, model KEYB-V100RACK is the ideal tool to combine Neomounts console mounts, KEYB-V050 and KEYB-V100 with flat screen mounts. This mount is a great choice when keyboards, mice and monitors need to be combined on one wall-, ceiling-, or desk mount.This connector includes VESA 75x75 and 100x100mm to fit ant mount possible.

Select the wall-, ceiling or desk mount you need and combine it with the keyboard and mouse holder. Need to combine keyboard, mouse and monitor? Add our adapter, KEYB-V100RACK and all combinations are possible. Example shown includes Neomounts flat screen desk mount, model FPMA-D940HC combined with KEYB-V100 (75 cm x 23 cm) and KEYB-V100RACK. The installation of KEYB-V050 (50 cm x 23 cm) works similar.

All installation material is included with the product.

Short summary description Neomounts KEYB-V100RACK monitor mount accessory:
This short summary of the Neomounts KEYB-V100RACK monitor mount accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts KEYB-V100RACK, Silver, Steel, 75 x 75,100 x 100 mm, 120 mm, 400 mm, 260 mm

Long summary description Neomounts KEYB-V100RACK monitor mount accessory:
This is an auto-generated long summary of Neomounts KEYB-V100RACK monitor mount accessory based on the first three specs of the first five spec groups.

Neomounts KEYB-V100RACK. Product colour: Silver, Housing material: Steel, Panel mounting interface: 75 x 75,100 x 100 mm. Width: 120 mm, Height: 400 mm. Package height: 260 mm, Package width: 345 mm, Package depth: 145 mm. Master (outer) case net weight: 200 g, Master (outer) case weight: 1 kg, Quantity per master (outer) case: 1 pc(s). Package net weight: 1 kg

Features
Product colour
Silver
Housing material
Steel
Panel mounting interface
75 x 75, 100 x 100 mm
Adjustable width
Yes
VESA mounting
Yes
Weight & dimensions
Width
120 mm
Height
400 mm
Packaging data
Package height
260 mm
Package width
345 mm
Packaging data
Package depth
145 mm
Package net weight
1 kg
Technical details
Country of origin
Netherlands
Logistics data
Master (outer) case net weight
200 g
Harmonized System (HS) code
7326909890
Master (outer) case weight
1 kg
Quantity per master (outer) case
1 pc(s)
Quantity per EUR-pallet
250 pc(s)
Country Distributor
Nederland 8 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)