IBM logo

IBM eServer System x3655 server 1,8 TB Rack (2U) AMD Opteron 2,4 GHz 1 GB DDR2-SDRAM 835 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33754
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Three year parts and labour, Onsite Repair.
Long product name IBM eServer System x3655 server 1,8 TB Rack (2U) AMD Opteron 2,4 GHz 1 GB DDR2-SDRAM 835 W:

System x3655, AMD Dual-Core Opteron Model 2216 (2.4GHz, 2MB), 1GB DDR2 SDRAM, 0GB SATA / SAS, DVD/CD-RW Combo, Gigabit Ethernet, ATI ES1000 16MB

Short summary description IBM eServer System x3655 server 1,8 TB Rack (2U) AMD Opteron 2,4 GHz 1 GB DDR2-SDRAM 835 W:

IBM eServer System x3655, 2,4 GHz, 1 GB, DDR2-SDRAM, 1,8 TB, 835 W, Rack (2U)

Long summary description IBM eServer System x3655 server 1,8 TB Rack (2U) AMD Opteron 2,4 GHz 1 GB DDR2-SDRAM 835 W:

IBM eServer System x3655. Processor family: AMD Opteron, Processor frequency: 2,4 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1,8 TB, Optical drive type: DVD-ROM. Power supply: 835 W. Chassis type: Rack (2U)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.