location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson A4 Color Laser Waterproof Paper - 100 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color Laser Waterproof Paper, DIN A4, 230g/m², 100 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041978
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 May 2020 10:47:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson A4 Color Laser Waterproof Paper - 100 Sheets :
The long product name of Epson A4 Color Laser Waterproof Paper - 100 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4 Color Laser Waterproof Paper - 100 Sheets
More>>>
Epson A4 Color Laser Waterproof Paper - 100 Sheets:
The official description of Epson A4 Color Laser Waterproof Paper - 100 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Paper has strength, durability and water resistance similar to plastic film and superior to natural papers. It can be exposed to water. Even after a week in water this paper can maintain almost same printing image and shape.

Short summary description Epson A4 Color Laser Waterproof Paper - 100 Sheets:
This short summary of the Epson A4 Color Laser Waterproof Paper - 100 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson A4 Color Laser Waterproof Paper - 100 Sheets, 230 g/m², C8600, C8600+, 1,6 kg, 1 pc(s), 220 mm, 310 mm

Long summary description Epson A4 Color Laser Waterproof Paper - 100 Sheets:
This is an auto-generated long summary of Epson A4 Color Laser Waterproof Paper - 100 Sheets based on the first three specs of the first five spec groups.

Epson A4 Color Laser Waterproof Paper - 100 Sheets. Media weight: 230 g/m², Compatible products: C8600, C8600+. Weight: 1,6 kg. Quantity per pack: 1 pc(s), Package width: 220 mm, Package depth: 310 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 81 cm. Dimensions (WxDxH): 300 x 213 x 27 mm, Paper dimensions: A4, Country of origin: Japan

Features
Media weight *
230 g/m²
Compatible products
C8600, C8600+
Weight & dimensions
Weight
1,6 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
220 mm
Package depth
310 mm
Package height
25 mm
Package weight
1,62 kg
Logistics data
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
81 cm
Pallet width
80 cm
Pallet length
120 cm
Logistics data
Pallet height
81 cm
Quantity per pallet
1800 pc(s)
Quantity per pallet (UK)
2400 pc(s)
Quantity per pallet layer
60 pc(s)
Quantity per pallet layer (UK)
80 pc(s)
Master (outer) case width
220 mm
Master (outer) case length
310 mm
Master (outer) case height
27 mm
Master (outer) case weight
1,6 g
Quantity per master (outer) case
5 pc(s)
Other features
Dimensions (WxDxH)
300 x 213 x 27 mm
Paper dimensions
A4
Country of origin
Japan
Brand Image Product code Product Stock Price from
Epson A3 Color Laser Waterproof Paper - 100 Sheets Epson A3 Color Laser Waterproof Paper - 100 Sheets
(show image)
C13S041979 Color Laser Waterproof Paper A3, 230g/m, 100 Sheets for C8600 0.00
(excl. VAT)
0 (incl. VAT)