location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C3800N Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser C3800N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C648001BZ
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C3800N Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - A4 25 ppm
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 700 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB Built-in processor 600 MHz
Long product name Epson AcuLaser C3800N Colour 1200 x 1200 DPI A4 :
The long product name of Epson AcuLaser C3800N Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser C3800N
More>>>
Epson AcuLaser C3800N Colour 1200 x 1200 DPI A4:
The official description of Epson AcuLaser C3800N Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Worry-free printing for your business

Maximise your efficiency with Epson's AcuLaser C3800N Series. It is fast, quiet and easy to use, leaving you free to focus on your work. It also provides added security, with direct printing from USB memory stick*.

This is A4 colour laser printing at its most effective. Produce professional, high quality results at speeds up to 25ppm mono and 20ppm colour.

The Epson AcuLaser C3800N Series is simple to integrate, use and maintain, with a large backlit LCD for clear control. And for added security, you can print documents and images directly from USB memory stick*. Simply insert your USB memory stick, select the document for printing and collect your printout safely.

"Solid yet compact, the AcuLaser C3800N is a powerful, speedy, high volume printer for small to medium sized businesses. It has a friendly interface and controls allied to a comforting emphasis on security." - Taken from IT Reviews

Short summary description Epson AcuLaser C3800N Colour 1200 x 1200 DPI A4:
This short summary of the Epson AcuLaser C3800N Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C3800N, Laser, Colour, 1200 x 1200 DPI, A4, 25 ppm, Network ready

Long summary description Epson AcuLaser C3800N Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Epson AcuLaser C3800N Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson AcuLaser C3800N. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 60000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Time to first page (black, normal)
15 s
Economical printing
Yes
Features
Maximum duty cycle *
60000 pages per month
Number of print cartridges *
4
Page description languages *
PDF 1.3
Printer fonts
Barcode, Bitmap, PCL, PostScript
Number of PCL fonts
181
Number of PostScript fonts
136
Number of bitmap fonts
15
Country of origin
China
Input & output capacity
Total input capacity *
700 sheets
Total output capacity *
250 sheets
Maximum input capacity
700 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Media weight (tray 1)
60-216 gsm
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100; NetBIOS over TCP/IP, NetBIOS over NetBEUI; Netware: Standby, NDS Print Server, Bindery Print Server, Remote Printer; AppleTalk
Management protocols
TCP/IP: SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, mDNS, SNTP, SSDP, SLP; Microsoft Network: AutoIP, SSDP; NetBEUI: SNMP, SSDP; NetWare, AppleTalk: SNMP, EMPC
Performance
Internal memory *
128 MB
Maximum internal memory
1 MB
Built-in processor
Yes
Processor model
PowerPC 750FL
Processor frequency
600 MHz
Sound pressure level (printing)
51 dB
Performance
Sound power level (standby)
30 dB
Power
Power consumption (standby)
78 W
Power consumption (PowerSave)
17 W
Operational conditions
Operating temperature (T-T)
5 - 32 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
25,8 kg
Dimensions (WxDxH)
420 x 501 x 508 mm
Packaging data
Package width
580 mm
Package depth
750 mm
Package height
630 mm
Package weight
34,6 kg
Logistics data
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet
6 pc(s)
Pallet length (UK)
2,04 m
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
6 pc(s)
Other features
Non-operating relative humidity (non-condensing)
15 - 85%
Mac compatibility
Yes
Standard media sizes
GLT, HLT, GLG, C5, DL
Power requirements
220V - 240V ±10% / 50Hz / 60Hz ± 3Hz / 4.0 A
Electromagnetic compatibility
EMC Directive 89/336/EEC EN 55022 Class B, EN 55024, EN 61000-3-2; EN 61000-3-3, JBMIA
Standard input trays
1 x 150 + 1 x 550
Networking features
10/100 Base Tx
Power consumption (active)
361 W
Safety
73/23/EEC EN 60950, EN60825-1, OSHA, TSCA, EINECS
Compatible operating systems
Windows 98/Me/2000/XP/Server 2003/XP x64/Server 2003 x64, Mac OSX 10.2+, Linux, UNIX, Citrix, SAP, Novell
Emulations
PCL5c, PCL6, ESC/P2, ESC/Page, ESC/Page-Colour, PostScript 3
Fonts included
Yes
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 08:02:02
Uk has collected 3 expert reviews for Epson AcuLaser C3800N and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
itreviews.com
Updated:
2011-09-26 08:02:02
solid workgroup colour laser with high duty cycle: If you have a small to medium sized business that needs an efficient, fast and good quality workhorse of a printer, then you could do a lot worse than Epsons latest AcuLaser C3800N. When a printer...
0%
Brand Image Product code Product Stock Price from
Epson AcuLaser C3800DN Colour 1200 x 1200 DPI A4 Epson AcuLaser C3800DN Colour 1200 x 1200 DPI A4
(show image)
C11C64804BZ AcuLaser C3800DN 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser C3800DTN Colour 1200 x 1200 DPI A4 Epson AcuLaser C3800DTN Colour 1200 x 1200 DPI A4
(show image)
C11C64804BY AcuLaser C3800DTN 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser C3800DTN Colour 1200 x 1200 DPI A4 Epson AcuLaser C3800DTN Colour 1200 x 1200 DPI A4
(show image)
C11C648041BY/KIT AcuLaser C3800DTN 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser C3800DN Colour 2400 x 2400 DPI A4 Epson AcuLaser C3800DN Colour 2400 x 2400 DPI A4
(show image)
C11C648041BZ Epson AcuLaser C3800DN 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser C3800DTN Colour 1200 x 1200 DPI A4 Epson AcuLaser C3800DTN Colour 1200 x 1200 DPI A4
(show image)
C11C648041BY Epson AcuLaser C3800DTN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)