location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother FAX-T78 fax machine 14,4 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX-T78
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAX-T78 show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:15:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Brother FAX-T78 fax machine 14,4 Kbit/s:
This short summary of the Brother FAX-T78 fax machine 14,4 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Brother FAX-T78, 14,4 Kbit/s, 9 sec/page, MH, 10 sheets, 30 sheets, 20 pages

Long summary description Brother FAX-T78 fax machine 14,4 Kbit/s:
This is an auto-generated long summary of Brother FAX-T78 fax machine 14,4 Kbit/s based on the first three specs of the first five spec groups.

Brother FAX-T78. Modem speed: 14,4 Kbit/s, Fax transmission speed: 9 sec/page, Fax coding methods: MH. Auto document feeder (ADF) input capacity: 10 sheets, Standard output capacity: 30 sheets. Fax memory: 20 pages. Dimensions (WxDxH): 334 x 305 x 281 mm, Weight: 3,6 kg. Maximum print size: 210 x 297 mm

Fax
Modem speed *
14,4 Kbit/s
Fax transmission speed
9 sec/page
Fax coding methods
MH
Input & output capacity
Auto document feeder (ADF) input capacity
10 sheets
Standard output capacity
30 sheets
Memory
Fax memory
20 pages
Weight & dimensions
Dimensions (WxDxH)
334 x 305 x 281 mm
Weight
3,6 kg
Printing
Maximum print size
210 x 297 mm
Country Distributor
United Kingdom 1 distributor(s)