location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Surge Module Coaxial Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Surge Module Coaxial
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PVR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304217190 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:08:55
The date of the most recent change of this product data-sheet in Icecat.
Warranty: lifetime
Long product name APC Surge Module Coaxial Black :
The long product name of APC Surge Module Coaxial Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Surge Module for Coax Cable/CableTV, Replaceable, 1U, use with PRM4 or PRM24 Rackmount Chassis
More>>>
APC Surge Module Coaxial Black:
The official description of APC Surge Module Coaxial Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced Protection Against Damaging Power Transients Traveling Over Computer, AV and Network Data Lines

Includes: User Manual.

Short summary description APC Surge Module Coaxial Black:
This short summary of the APC Surge Module Coaxial Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC Surge Module Coaxial, Black

Long summary description APC Surge Module Coaxial Black:
This is an auto-generated long summary of APC Surge Module Coaxial Black based on the first three specs of the first five spec groups.

APC Surge Module Coaxial. Product colour: Black

Performance
Product colour *
Black
Weight & dimensions
Weight
60 g
Packaging data
Package width
33 mm
Packaging data
Package height
99 mm
Package length
9,5 cm
Packaging net weight
0,28 kg
Other features
Dimensions (WxDxH)
19 x 69 x 44 mm
Country Distributor
Nederland 3 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)