Epson logo

Epson Stylus Pro 7890 large format printer Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135076
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year on-site
Long product name Epson Stylus Pro 7890 large format printer Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN:

Stylus Pro 7890 24-inch professional printer, 2880x1440dpi, MicroPiezo, 360-nozzle / 8-channel TFP inkjet print head, SpectroProofer

Epson Stylus Pro 7890 large format printer Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN:

Designed with the print requirements of the commercial photography and fine art markets in mind, yet also representing a sound choice for the proofing market, the 24-inch Stylus Pro 7890 creates true-to-life prints at a high speed of up to 40m2/hour.

High quality colour: Achieve one of the highest colour gamuts available with consistently smooth gradations.

TFP print head: Tap into enhanced dot quality and crisp, clear images for better-than-lab-quality prints.

UltraChrome K3 with Vivid Magenta inkset: Enjoy a superior range of natural-looking grey tones. Three densities of black - standard photo or matte black (selected automatically depending on the media) plus light black and light light black - create striking black and white output with a high contrast ratio, perfect tonal range and improved grey balance without colour casting.

Perfect colour: This combination of black inks means prints are free from bronzing, with a uniform surface appearance across both light and dark areas. Metamerism is also reduced, ensuring grey tones are consistent no matter what light source they are viewed under.

Boost productivity: Epson’s Automatic Droplet Detection System fixes blocked nozzles without intervention. The printer also carries photo and matte black inks simultaneously, a built-in rotary knife cuts prints quickly and cleanly while paper rolls are changed effortlessly in seconds.

Optional inline SpectroProofer: Ensure consistent, repeatable colour accuracy when using different media, rapidly measuring control strips and colour charts when creating ICC profiles and print verification results.

New! Epson RIP SELECTION Program: Selected RIP solutions ensure optimum performance of the Epson Stylus Pro 7890. Explore the range of software that each RIP vendor offers and find the solution that best suits on your demands. Click here for more information.

Short summary description Epson Stylus Pro 7890 large format printer Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN:

Epson Stylus Pro 7890, 2880 x 1440 DPI, 40m²/hour, A1 (594 x 841 mm), A1, A2, A3, A4, 3 mm, 10Base-T, 100Base-Tx

Long summary description Epson Stylus Pro 7890 large format printer Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN:

Epson Stylus Pro 7890. Maximum resolution: 2880 x 1440 DPI, Print speed (normal quality): 40m²/hour. Maximum print size: A1 (594 x 841 mm), ISO A-series sizes (A0...A9): A1, A2, A3, A4, Roll top margin: 3 mm. Ethernet LAN data rates: 10Base-T, 100Base-Tx. Internal memory: 256 MB, Sound pressure level (printing): 50 dB, Country of origin: Japan. Power requirements: 110V - 240V AC, Power consumption (standby): 1 W, Power consumption (typical): 70 W

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.