location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser M2300DN 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser M2300DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB47031
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser M2300DN 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 300 MHz
Long product name Epson AcuLaser M2300DN 1200 x 1200 DPI A4 :
The long product name of Epson AcuLaser M2300DN 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser M2300DN - Laser, 1200 x 1200dpi, 30 ppm (A4), Ethernet (100/10Base-T), USB 2.0, 64MB
More>>>
Epson AcuLaser M2300DN 1200 x 1200 DPI A4:
The official description of Epson AcuLaser M2300DN 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for small workgroups, the Epson AcuLaser M2300DN blends speed and reliability for day-to-day printing you can depend on. There's no need to wait for your prints with a first-page-out time of 6 seconds and a print speed of up to 30 pages per minute. And there's no compromise on quality with a professional print resolution of 1200x1200dpi.

Flexible paper handling:
Big jobs are no problem for this high-performance printer, which can handle up to 550 sheets using the optional additional paper tray and offers the paper-saving benefit of automatic double-sided printing.

Expandable memory:
Adjust the AcuLaser M2300DN's RAM to match the needs of your business by expanding it from 64MB up to 320MB.

Effortless integration:
The AcuLaser M23000DN will fit easily into most IT environments. It offers PCL6 support and has both USB and Ethernet interfaces for easy sharing across small workgroups

Save money and the environment:
ENERGY STAR qualified power efficiency and Epson’s toner cartridge return programme make this printer better for both the environment and your budget.

Short summary description Epson AcuLaser M2300DN 1200 x 1200 DPI A4:
This short summary of the Epson AcuLaser M2300DN 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser M2300DN, Laser, 1200 x 1200 DPI, A4, 30 ppm, Duplex printing, Network ready

Long summary description Epson AcuLaser M2300DN 1200 x 1200 DPI A4:
This is an auto-generated long summary of Epson AcuLaser M2300DN 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson AcuLaser M2300DN. Print technology: Laser. Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
6 s
Features
Maximum duty cycle *
20000 pages per month
Country of origin
China
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
Optional connectivity
Ethernet
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Management protocols
TCP/IP: SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, mDNS, SNTP, SSDP, SLP, WSD, LLTD. Microsoft Network: Auto-IP, SSDP. MS Network (NetBEUI): SNMP. AppleTalk: SNMP
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Processor frequency
300 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
30 dB
Design
Display
No
Power
Power consumption (printing) *
830 W
Power consumption (standby)
3 W
Power consumption (PowerSave)
9 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11,5 kg
Dimensions (WxDxH)
378 x 390 x 255 mm
Packaging data
Package width
515 mm
Package depth
520 mm
Package height
390 mm
Package weight
14,3 kg
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
2,1 m
Quantity per pallet layer
2 pc(s)
Quantity per pallet
10 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2,1 m
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
10 pc(s)
Other features
Mac compatibility
Yes
Standard media sizes
DIN A4, DIN A5, DIN A6, DIN B5, DIN C5 (Envelope), DIN C6 (Envelope), DL (Envelope), No. 10 (Envelope), LT, HLT, LGL, EXE, User defined
Acoustic pressure emissions
54 dB
Networking features
Fast Ethernet
Compatible operating systems
Windows 2000, Windows 7, Mac OS 10.4.11+, Windows XP, Windows XP x64, Windows Vista, Windows Vista x64, Windows 7 x64, Windows Server 2008 (32/64bit), Windows Server 2008 R2, Windows Server 2003 (32/64bit)
Emulations
PCL6, PCL5e, ESC/Page(B/W), FX, ESCP2, I239X
Supported media weight(s)
60 - 220 g/m²
First page out (black&white, A4, ready)
6 s
Noise level
67 dB
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 12:08:32
Uk has collected 11 expert reviews for Epson AcuLaser M2300DN and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
digitalversus.com
Updated:
2015-06-27 12:08:32
The Epson AcuLaser M2300D series comes in four different versions. Their biggest advantages are responsiveness and print speed. They are perfectly suited for users who want an affordable printer and who aren't very demanding when it comes to colour and pr...
Good Duplex, Ethernet, PCL5 and PCL6, Compact, Fast, Responsive, Consumes little energy, Dual paper tray...
Bad Quality: for basic text only, Noisy...
60%
itreviews.com
Updated:
2015-06-27 12:08:32
The Epson AcuLaser M2300 series of mono laser printers is aimed at small businesses with modest printing needs. The entry-level M2300D is stripped to its bare essentials. It's compact but efficient: a squat, grey and cream square-shaped box measuring...
Good Impressively fast print speeds...
Bad Poor quality printed results.
Bottom line The intention was right, but the extremely speedy AcuLaser M2300D fails to deliver on the quality of the printed documents, despite offering low running costs and auto duplex capability...
40%
macworld.co.uk
Updated:
2015-06-27 12:08:32
Colour printers may create more fireworks, but as the number of reviews of mono laser printers in recent issues show, there’s still plenty of new models appearing that can’t go beyond greyscale. In many respects this is unsurprising. For the typical bu...
Good Fast and effective performance; Automatic Duplex; Cheap...
Bad Bulky; Ugly; Not easiest to install...
Bottom line The Epson M2300D isn't pretty, or small. It's not the easiest to install, nor is it discreet in operation. However, the performance is extremely fast and effective, while the potentially very strong paper handling facilities and automatic duplex are nice...
80%
pcadvisor.co.uk
Updated:
2015-06-27 12:08:32
Product Code: C11CB47001 The Epson AccuLaser M2300D is mono laser printer with stacks of paper storage Colour printers may create more fireworks, but as the number of reviews of mono laser printers in recent issues show, there’s still plenty of new m...
Bottom line The Epson M2300D isn’t pretty, or small. It’s not the easiest to install, nor is it discreet in operation. However, the performance is extremely fast and effective, while the potentially very strong paper handling facilities and automatic duplex are n...
80%
Brand Image Product code Product Stock Price from
Epson AcuLaser M2300DTN 1200 x 1200 DPI A4 Epson AcuLaser M2300DTN 1200 x 1200 DPI A4
(show image)
C11CB47031BW M2300DTN 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser M2300D 1200 x 1200 DPI A4 Epson AcuLaser M2300D 1200 x 1200 DPI A4
(show image)
C11CB47001BX M2300D 0.00
(excl. VAT)
0 (incl. VAT)