location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-239 Pro II+ Tower Intel Atom® 1 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-239 Pro II+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-239 PRO II+ show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2018 15:16:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP TS-239 Pro II+ Tower Intel Atom® 1 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tower
  • - Number of storage drives supported: 2
  • - Intel Atom® 1,8 GHz
  • - 1
  • - DHCP server Jumbo frames support iSCSI support
  • - 60 W
Long product name QNAP TS-239 Pro II+ Tower Intel Atom® 1 GB :
The long product name of QNAP TS-239 Pro II+ Tower Intel Atom® 1 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TS-239 Pro II+ Turbo NAS - Intel Atom 1.8GHz Single-core Processor, 1GB RAM, Flash Memory 512MB DOM, 2.5/ 3.5" SATA x2, 2xRJ-45, 5xUSB2.0, 2xeSATA, 1.74 kg
More>>>
QNAP TS-239 Pro II+ Tower Intel Atom® 1 GB:
The official description of QNAP TS-239 Pro II+ Tower Intel Atom® 1 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Modern business faces the challenge of dramatic growth of digital data, including documents, emails, applications, and so on. To deploy the IT environment with a reliable, affordable and expandable storage center to securely store, share, and back up the digital assets has become an important task for the server managers of the SMB and entry-level enterprise nowadays.

TS-239 Pro II+ houses up to two 3.5-inch or 2.5-inch SATA hard disk drives, incorporates Intel® Atom™ 1.8GHz single core processor and 1GB memory, and is capable of delivering ultra high performance, reliability, and lower power consumption during intensive data transfers. The NAS is an efficient and powerful business storage center with advanced iSCSI services, cross-platform data sharing, and all-in-one server applications. With VMware® Ready™ and Citrix® Ready™ certification, and proven compatibility with Microsoft Hyper-V environment, the NAS is an ideal shared storage solution in the virtualized and clustered environment.

The Most Affordable and Flexible Virtualization Solution
TS-239 Pro II+ is certified as compatible with VMware® vSphere4 (ESX 4.0 and above) and Citrix® XenServer virtualization platforms, and is also compliant with Windows 2008 Failover Cluster. The NAS can be utilized as the network shared storage of VMware, Citrix virtualization environments and Windows clustered servers. Comparing with traditional SAN (Storage Area Network), the NAS is a competitive alternative with much lower setup and maintenance costs in an IP SAN.

Feature-rich and Integrated Applications for Business
The NAS supports file sharing across Windows, Mac, Linux, and UNIX platforms. Versatile business applications such as file server, FTP server, printer server, web server, and Windows AD (Active Directory) support are provided. The dominant features, such as WebDAV, Share Folder Aggregation (also known as DFS), IPv6 and IPv4 dual-stack, Wake on LAN, schedule power on/ off, HDD S.M.A.R.T, comprehensive log systems, and policy-based unauthorized IP blocking are all included.

Short summary description QNAP TS-239 Pro II+ Tower Intel Atom® 1 GB:
This short summary of the QNAP TS-239 Pro II+ Tower Intel Atom® 1 GB data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-239 Pro II+, Tower, Intel Atom®, 1 GB

Long summary description QNAP TS-239 Pro II+ Tower Intel Atom® 1 GB:
This is an auto-generated long summary of QNAP TS-239 Pro II+ Tower Intel Atom® 1 GB based on the first three specs of the first five spec groups.

QNAP TS-239 Pro II+. Chassis type: Tower. Processor family: Intel Atom®, Processor frequency: 1,8 GHz. Internal memory: 1 GB

Storage
Storage drive interface *
Serial ATA
RAID levels
JBOD
Supported file systems
EXT3, EXT4, FAT32, HFS+, NTFS
Number of storage drives supported *
2
Processor
Processor family *
Intel Atom®
Processor frequency *
1,8 GHz
Memory
Internal memory *
1 GB
Flash memory
512 MB
Network
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Compliance industry standards
IEEE 802.3ad
Supported network protocols
TCP/IP, CIFS/SMB, AFP (3.2), NFS (v3), FTP, HTTP, HTTPS, Telnet, SSH, iSCSI, SNMP
Ports & interfaces
USB 2.0 ports quantity
5
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
2
eSATA
Yes
Design
Chassis type *
Tower
Number of fans
1 fan(s)
LED indicators
eSATA, LAN, Power, USB
Performance
Multilingual support
Yes
Number of users
2048 user(s)
Web-based management
Yes
Reset button
Yes
On/off switch
Yes
Power
Power supply unit (PSU) capacity
60 W
Power consumption (typical)
23 W
Power consumption (sleep)
16 W
Weight & dimensions
Weight
1,74 kg
Package weight
2,92 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Other features
Dimensions (WxDxH)
102 x 216 x 150 mm
I/O ports
1 x VGA, 2 x eSATA
Power requirements
100-240V AC, 50/60Hz
Compatible operating systems
Microsoft Windows 2000, XP, Vista (32/ 64 bit), Windows 7 (32/ 64 bit), Server 2003/ 2008, Apple Mac OS X, Linux / Unix
Networking features
Gigabit Ethernet
Minimum system requirements
Internet Explorer 7 / 8, Firefox 3, Safari 3 / 4, Google Chrome
Fan
70 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:29:02
Uk has collected 4 expert reviews for QNAP TS-239 Pro II+ Tower and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-05 17:53:22
Tweet this story It's become par for the course for us to name QNAP NAS units as being excellent, and the QNAP TS-239 Pro II+ stays the course. Hard-wearing hardware It's a two-bay NAS running off a single core 1.8GHz Atom, with 1GB RAM and a 512...
Good Great performance, Excellent UI manages vast amount of features, Mobile apps available for image, movie and audio streaming, Two eSATA ports and five USB ports...
Bad Limited format support in Multimedia Manager, Can't view images at 100 per cent zoom in UI or mobile app, Can't upload images larger than 2GB in web file manager...
Bottom line It's become par for the course for us to name QNAP NAS units as being excellent, and the QNAP TS-239 Pro II+ stays the course.
90%
Brand Image Product code Product Stock Price from
QNAP TS-459 Pro+ Tower Intel Atom® D525 1 GB DDR2 Linux QNAP TS-459 Pro+ Tower Intel Atom® D525 1 GB DDR2 Linux
(show image)
TS-459 PRO+ TS-459 Pro+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-659 PRO+ NAS/storage server Intel Atom® D525 1 GB Linux QNAP TS-659 PRO+ NAS/storage server Intel Atom® D525 1 GB Linux
(show image)
TS-659 PRO+ TS-659 PRO+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-559 Pro+ Intel Atom® D525 1 GB Linux QNAP TS-559 Pro+ Intel Atom® D525 1 GB Linux
(show image)
TS-559 PRO+ TS-559 Pro+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-259 PRO+ NAS/storage server Intel Atom® D525 1 GB Linux QNAP TS-259 PRO+ NAS/storage server Intel Atom® D525 1 GB Linux
(show image)
TS-259 PRO+ TS-259 PRO+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP VS-5012 NAS/storage server QNAP VS-5012 NAS/storage server
(show image)
VS-5012 VS-5012 0.00
(excl. VAT)
0 (incl. VAT)
QNAP VS-2012 NAS/storage server QNAP VS-2012 NAS/storage server
(show image)
VS-2012 VS-2012 0.00
(excl. VAT)
0 (incl. VAT)
QNAP VS-4016U-RP NAS/storage server QNAP VS-4016U-RP NAS/storage server
(show image)
VS-4016U-RP VS-4016U-RP 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-100 NAS/storage server 0,03125 GB QNAP TS-100 NAS/storage server 0,03125 GB
(show image)
TS-100 TS-100 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-109 NAS/storage server 0,125 GB DDR2 QNAP TS-109 NAS/storage server 0,125 GB DDR2
(show image)
TS-109 TS-109 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-209 NAS/storage server Desktop 0,125 GB DDR2 QNAP TS-209 NAS/storage server Desktop 0,125 GB DDR2
(show image)
TS-209 TS-209 0.00
(excl. VAT)
0 (incl. VAT)