location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N019O3050AIO2
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:21:25
The date of the most recent change of this product data-sheet in Icecat.
DELL N019O3050AIO2 user manual (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell OptiPlex 3050 All In One - Statement of Volatility (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Worldwide Regulatory Compliance Engineering and Environmental Affairs (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Global Product Compliance and Environmental Affairs (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell BIOS for Intel Optane Memory PreInstallation Guide (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business All-in-One PC Black 130 W
  • - Intel® Core™ i5 i5-7500T 2,7 GHz
  • - 49,5 cm (19.5") HD+ 1600 x 900 Matt
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 500 GB HDD DVD±RW Card reader integrated
  • - Intel® HD Graphics 630
  • - 1 MP 1280 x 720 pixels
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 10 Pro 64-bit
Warranty: 3 Years Basic NBD
Long product name DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black :
The long product name of DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19.5" HD+ (1600x900), Intel Core i5-7500T (6M Cache, 2.7GHz), 8GB DDR4 2400MHz, 500GB HDD, Intel HD Graphics 630, DVD±RW, WLAN 802.11 ac, Bluetooth 4.2, Windows 10 Pro 64-bit
More>>>
DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
The official description of DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhance your productivity.
Brilliant at every angle: Picture every detail in stunning clarity with a 19.5" Wide Viewing Angle WLED display with HD+ (1600x900) resolution.

Feel the difference: The optional ten point multi-point touch screen allows you to interact with your tasks, as well as clients through customer facing touch applications.

Created for collaboration: Integrated speakers, a dual array microphone, and an HD web camera, along with Microsoft Skype for Business certification, deliver collaboration and communication capabilities for both video and telephone conferencing.

Reliable performance. Easy deployment.
Power your success: Equipped with up to 7th and 6th Gen Intel® processors for comprehensive Operating System support.

Upgraded everywhere: The 3050 AIO delivers a smoother and more efficient work experience with up to 16GB of DDR4 memory and a variety of storage solutions, including high performance solid state drives.

Work with confidence: With optional WLAN cards, the sleek and VESA capable 3050 AiO can be set up anywhere there’s WiFi and a power outlet.

Less clutter, more versatility: This flexible AIO offers multiple wireless options, while streamlining all connections to one single plug for a cleaner and more functional workspace.

Convenience comes standard
Design your workspace: An Articulating Easel and Height Adjustable stand options allow you work the way that works best for you.

Stay connected with ease: Multiple port options improve the way you work by creating an easy and centralized way to connect and share from your devices.
- Optional Bluetooth and 802.12ac 2x2 wireless LAN enable you to work without wires.
- Optional Serial port connects to legacy devices allowing you to work flexibly wherever work takes you.
- Packed with Six USB ports, including a side USB 3.0 with PowerShare that conveniently charges other devices even while the system is powered down.
- Standard Media Card Reader allows for fast data transfer from a variety of memory cards.

Multiple ways to display: DisplayPort & and optional VGA video outputs for dual monitor support provide modern digital connectivity so you can view more information on screen without minimizing or closing applications.

Short summary description DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
This short summary of the DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 3050, 49,5 cm (19.5"), HD+, Intel® Core™ i5, 8 GB, 500 GB, Windows 10 Pro

Long summary description DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

DELL OptiPlex 3050. Product type: All-in-One PC. Display diagonal: 49,5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2,7 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2019-11-16 02:44:51
Uk has collected 1 expert review for DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black and the rating is 72 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
72%
Source Review comments Score
gadgetspeak.com
Updated:
2019-11-16 02:44:50
I suppose, at a pinch, you could describe this next product, which is the Dell OptiPlex 3050 All-in-One, as a laptop for the desktop. This particular product, which Dell claims to have been “crafted for functionality and flexibility”, consists of a comb...
72%
Disclaimer DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
Disclaimer

Actual configuration might differ from illustration