HP logo

HP Healthcare Edition HC271 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55735
Info modified on:
27 May 2024, 14:03:32
End of life date:
13 May 2020
Bullet Points HP Healthcare Edition HC271 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD White:
  • - Be ready for the next patient or user with a display and optional stand<sup>[3]</sup> that are sanitizable with germicidal wipes<sup>[1]</sup>, and a display that’s IEC 60601-1-2: 2014 compliant<sup>[2]</sup> with an IP 32 rated<sup>[4]</sup> front.
  • - Help ensure accurate, consistent image viewing between healthcare professionals and for patient consultations and image verification with a Quad HD, 27” diagonal, DICOM Part 14 compliant display.<sup>[2]</sup>
  • - Attach<sup>[6]</sup> select HP PCs behind the display for a compact, integrated solution that’s perfect for medical carts or nurses or charting stations. Mount<sup>[6]</sup> on a wall or arm with the VESA pattern.
Long product name HP Healthcare Edition HC271 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD White:

68.47 cm (27"), QHD (2560 x 1440 @ 60 Hz), 16:9, 350 cd/m², 1000:1 static, 12 ms gray to gray

HP Healthcare Edition HC271 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD White:

A clinician companion for consistent images and clean workspaces.
Deploy a display optimized for patient rooms, nurses stations, medical carts, and public areas with the HP Healthcare Edition HC271. It’s built for easy, repeatable sanitization[1] after every patient engagement and is DICOM Part 14 compliant[2] for accurate viewing of medical images.

Short summary description HP Healthcare Edition HC271 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD White:

HP Healthcare Edition HC271, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 12 ms, White

Long summary description HP Healthcare Edition HC271 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD White:

HP Healthcare Edition HC271. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: White

Specs
Recommended products
Distributors
Loading...
Disclaimer HP Healthcare Edition HC271 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD White 3ME70AA#ABB:
[1] See user guide for cleaning instructions.
[2] The HP Healthcare Edition HC271 is a general-purpose computing device and is not intended for use in the diagnosis, cure, treatment or prevention of disease or other medical conditions.
[3] HP HC271 Stand Kit sold separately.
[4] IP 32 test results are not a guarantee of future performance under these test conditions. Damage under the test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack. See user guide for cleaning instructions.
[5] Compared to a WUXGA display.
[6] Optional HC271 Stand Kit and HP PC Mounting Bracket for Monitors required to attach HP Desktop Mini, HP Elite Slice, HP Z2 Mini Workstation or HP Thin Client. Accessories and PCs sold separately. See Bracket QuickSpecs for exact compatibility. VESA mounting hardware for wall or arm mounting sold separately. Arm sold separately.
[7] The HP Pixel Policy allows no bright sub-pixel defects for this display. For complete details, see support.hp.com/us-en/document/c00288895.
[8] HP Care Packs are sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.