location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP S14 POS monitor 35,6 cm (14") 1920 x 1080 pixels Full HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S14
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3HX46AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545428996 show
Category: POS Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2020
Product end of life date
Bullet Points HP S14 POS monitor 35,6 cm (14") 1920 x 1080 pixels Full HD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximize your productivity and lighten your load with a Full HD display that weighs 1 kg and is less than 9 mm thick, so it won’t weigh you down.
  • - Set up quickly with just one USB-C™ cable[2] that transfers video and pulls power from your notebook or tablet - no power cable required.
  • - Control brightness, contrast, and response time, and activate HP Low Blue Light mode, all from the intuitive OSD.
Warranty: 5 years Next Business Day Onsite Support. HP support includes HP 3-year limited warranty plus a 5-year HP Onsite Care Pack support, as of date of purchase of the hardware product. Onsite support is offered if the problem cannot be handled over the phone. Delivery of support services outside of the applicable HP coverage areas may be subject to longer response times.
Long product name HP S14 POS monitor 35,6 cm (14") 1920 x 1080 pixels Full HD :
The long product name of HP S14 POS monitor 35,6 cm (14") 1920 x 1080 pixels Full HD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

35.56 cm (14"), FHD (1920 x 1080 @ 60 Hz), 16:9, 200 cd/m², 5000000:1 dynamic, 700:1 static, 5 ms gray to gray
More>>>
HP S14 POS monitor 35,6 cm (14") 1920 x 1080 pixels Full HD:
The official description of HP S14 POS monitor 35,6 cm (14") 1920 x 1080 pixels Full HD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Effortlessly expand your view
Unfold dual-display productivity anywhere you work—on your own, in groups or at client sites—with the HP EliteDisplay S14 USB Portable Monitor, HP’s first portable 35.56 cm (14”) USB-C™ display. Fold back the wraparound easel cover, stand up, and connect to your device with just one USB-C™ cable.[1]

Short summary description HP S14 POS monitor 35,6 cm (14") 1920 x 1080 pixels Full HD:
This short summary of the HP S14 POS monitor 35,6 cm (14") 1920 x 1080 pixels Full HD data-sheet is auto-generated and uses the product title and the first six key specs.

HP S14, 35,6 cm (14"), 1920 x 1080 pixels, Full HD, 700:1, 5000000:1, 5 ms

Long summary description HP S14 POS monitor 35,6 cm (14") 1920 x 1080 pixels Full HD:
This is an auto-generated long summary of HP S14 POS monitor 35,6 cm (14") 1920 x 1080 pixels Full HD based on the first three specs of the first five spec groups.

HP S14. Display diagonal: 35,6 cm (14"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Product colour: Black, Country of origin: China

Perfectly portable
Perfectly portable

Maximize your productivity and lighten your load with a Full HD display that weighs 1 kg and is less than 9 mm thick, so you can tuck it into your carrying case alongside your device without weighing you down.

Easy USB-C™ efficiency
Easy USB-C™ efficiency

Set up quickly with just one USB-C™ cable[2] that transfers video and pulls power from your notebook or tablet - no power cable required.

Customize your settings
Customize your settings

Control brightness, contrast, and response time, and activate HP Low Blue Light mode to filter blue light emission and shift colors to a warmer spectrum for more comfortable viewing, all from the intuitive OSD.

Share-worthy visuals
Share-worthy visuals

Fold back the beautiful cover to reveal the 35.56 cm (14”) diagonal IPS glass panel screen on HP’s first portable Full HD display. It has 1920 x 1080 resolution, a 16:9 aspect ratio, and fast 5 ms response time—perfect for single and group viewing.[2]

Form meets function

Carry a display that sets a style standard with an aesthetic that complements HP PCs. The smooth, easy-to-carry wraparound case helps protect the display when you’re on the go, and is an adjustable easel on a desk or table when you stop to work.

Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Touchscreen *
No
Contrast ratio (typical)
700:1
Contrast ratio (dynamic)
5000000:1
Response time
5 ms
Display
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Native aspect ratio
16:9
Panel type
IPS
Features
Product colour *
Black
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:37:14
Uk has collected 4 expert reviews for HP S14 POS monitor 35.6 cm (14") 1920 x 1080 pixels Full HD and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Disclaimer HP S14 POS monitor 35,6 cm (14") 1920 x 1080 pixels Full HD:
Disclaimer

[1] 5v@3A from the connected device required for 15W power to the display. Video over USB-C™ requires a device with USB-C™ DisplayPort™ Alt mode or Thunderbolt™.
[2] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.