location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser MX20DTN Laser A4 1200 x 1200 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser MX20DTN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA95001BY
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser MX20DTN Laser A4 1200 x 1200 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 28 ppm
  • - Mono copying Mono scanning
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 400 MHz
  • - 18,4 kg
Long product name Epson AcuLaser MX20DTN Laser A4 1200 x 1200 DPI 28 ppm :
The long product name of Epson AcuLaser MX20DTN Laser A4 1200 x 1200 DPI 28 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Flexible mono all-in-one
More>>>
Epson AcuLaser MX20DTN Laser A4 1200 x 1200 DPI 28 ppm:
The official description of Epson AcuLaser MX20DTN Laser A4 1200 x 1200 DPI 28 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This high-spec all-in-one offers mono printing, copying and scanning with network connectivity for small-to-medium workgroups. Get everything your business needs with the Epson AcuLaser MX20DN series, which incorporates double-sided printing, scanning and copying (plus fax on DNF model) in one compact device. Fully customisable, it offers high performance as standard plus a choice of options including expandable RAM and up to two additional paper trays. Fast, professional-quality printing: The series prints up to 28 pages per minute, so there’s no waiting around for large print jobs. And there’s no compromise on quality with a professional print resolution of 1200x1200dpi. Low cost of ownership: Your cost per page is optimised thanks to high capacity toner cartridges. Epson’s toner cartridge return programme and the AcuLaser MX20DN series’ ENERGY STAR qualified power efficiency further reduce your bills and minimise environmental impact. Effortless integration: Fitting easily into your IT environment, the AcuLaser MX20DN series comes with network connectivity built-in, plus USB Host and numerous emulations. Advanced scan-to functions for sharing scanned documents smoothly (Scan-to USB Host, Email, SMB and Event Manager support) Model configuration´: C11CA95001 Epson AcuLaser MX20DN - Main model C11CA95001BY Epson AcuLaser MX20DTN (220v/240v) - Main Model + one additional paper tray C11CA95011 Epson AcuLaser MX20DNF - Main model C11CA95011BY Epson AcuLaser MX20DTNF (220v/240v) - Main Model + one additional paper tray
Efficient printing Up to 28ppm
High-quality results 1200 x 1200dpi print resolution
Save paper Print, scan and copy in duplex
Networkable Built-in Ethernet connectivity
Flexible Expandable RAM and paper handling

Short summary description Epson AcuLaser MX20DTN Laser A4 1200 x 1200 DPI 28 ppm:
This short summary of the Epson AcuLaser MX20DTN Laser A4 1200 x 1200 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser MX20DTN, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Mono scanning, A4

Long summary description Epson AcuLaser MX20DTN Laser A4 1200 x 1200 DPI 28 ppm:
This is an auto-generated long summary of Epson AcuLaser MX20DTN Laser A4 1200 x 1200 DPI 28 ppm based on the first three specs of the first five spec groups.

Epson AcuLaser MX20DTN. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Warm-up time
16 s
Time to first page (black, normal)
6 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Scanning
Duplex scanning *
Yes
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Fax
Faxing *
No
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
BR-Script 3, Epson ESC/P2, PCL 5e, PCL 6
Country of origin
China
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
150 sheets
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Envelopes sizes
B5, C5, C6, DL
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SSDP, SLP, WSD, LLTD, Ping
Network printing methods
LPR, FTP, IPP, Port 2501, Port 9100, WSD, AppleTalk
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
400 MHz
Design
Market positioning *
Business
Design
Built-in display *
Yes
Display
LCD
Touchscreen
No
Power
Power consumption (average operating)
499 W
Power consumption (PowerSave)
68 W
Power consumption (standby)
10 W
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Operating temperature (T-T)
10 - 33 °C
Weight & dimensions
Weight
18,4 kg
Packaging data
Package width
575 mm
Package depth
620 mm
Package height
810 mm
Package weight
29,8 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
133 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet
4 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
133 cm
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
4 pc(s)
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
494 x 430 x 448 mm
Acoustic pressure emissions
52 dB
Network ready
Yes
Compatible operating systems
Windows 2000, Windows Vista, Windows Vista x64, Windows 7, Windows 7 x64, Mac OS 10.3+, Windows XP, Windows XP x64, Windows Server 2008 (32/64bit), Windows Server 2008 R2, Windows Server 2003 (32/64bit)
Supported media weight(s)
60 - 220 g/m²
Fax polling
No
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
No
Colour faxing
No
Colour scanning
No
Connectivity technology
Wired
Full duplex
Yes
Maximum scan size
216 x 356 mm
Display number of colours
Monochrome
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)