Sandberg logo

Sandberg LUX-LINE, RCA M-M 20 m audio cable Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63795
Info modified on:
21 Oct 2022, 10:14:32
Long product name Sandberg LUX-LINE, RCA M-M 20 m audio cable Black:

LUX-LINE, RCA M-M 20 m

Sandberg LUX-LINE, RCA M-M 20 m audio cable Black:

Many people often forget about cables when investing in a new professional hi-fi system. Even if the amplifier produces good sound, it is of little use if the cable transmitting the sound is not of professional quality. This high-quality cable ensures optimum hi-fi sound between your devices. The connectors are gold-plated and the cable itself is double-shielded to ensure optimum sound reproduction.

Short summary description Sandberg LUX-LINE, RCA M-M 20 m audio cable Black:

Sandberg LUX-LINE, RCA M-M 20 m, Male, Male, 20 m, Black

Long summary description Sandberg LUX-LINE, RCA M-M 20 m audio cable Black:

Sandberg LUX-LINE, RCA M-M 20 m. Connector 1 gender: Male, Connector 2 gender: Male, Cable length: 20 m, Product colour: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.