location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CE920R KVM extender Receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE920R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE920R
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN CE920R user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CE920R KVM extender Receiver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports HDBaseT™ 2.0 technology
  • - - Extends video, audio, USB, RS-232, and Ethernet1 signals via a single Cat6 / 6a / 2L-2910 Cat 6 cable
  • - - Enhanced bit error detection and correction to resist signal interference during high-quality video transmissions
  • - - Status detection and LED indication for HDBaseT™ signal transmission on remote unit
  • - EDID Buffer for smooth power-up and the highest quality display
  • - Long distance with superior video quality
  • - - HDBaseT™ Standard mode up to 4K @ 100m (Cat 6 / 6a / 2L-2910)
  • - - HDBaseT™ Long-Reach mode up to 1080P @ 150m
  • - Long Reach mode switch – switches between HDBaseT™ Standard and Long Reach modes in a snap
  • - USB 2.0 full speed ports – ensures fast transmission speeds for peripherals
  • - HDCP Compatible
  • - Supports individual 2-channel stereo audio for high-quality audio applications
  • - Supports PC wakeup function via single pushbutton
  • - Built-in 8KV / 15KV ESD protection (Contact voltage 8KV; Air voltage 15KV)
  • - Note: 1. The CE920-AT supports Ethernet function, and the CE920-ATA does not.
Long product name ATEN CE920R KVM extender Receiver :
The long product name of ATEN CE920R KVM extender Receiver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB DisplayPort HDBaseT™ 2.0 KVM Extender (Remote Unit) (4K@100)
More>>>
ATEN CE920R KVM extender Receiver:
The official description of ATEN CE920R KVM extender Receiver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN CE920 USB DisplayPort HDBaseT™ 2.0 KVM Extender integrates the latest HDBaseT™ 2.0 technologies to deliver 4K video, stereo audio, USB, Ethernet*, and RS-232 signals up to 100 meters using a single Cat6 / 2L-2910 Cat 6 cable. The HDBaseT™ 2.0 guarantees the most reliable transmission on the market as well as enables the long-reach capability that extends full HD 1080P signals up to 150 meters. With an easy cable installation supporting various signals, the CE920 is ideal for applications where convenient remote access is required – such as transportation control centers, medical facilities, industrial warehouses, and extended workstations.

* Note: The CE920R-AT supports Ethernet function and the CE920R-ATA does not.

Short summary description ATEN CE920R KVM extender Receiver:
This short summary of the ATEN CE920R KVM extender Receiver data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CE920R, Receiver, Wired, 150 m, Cat5e, Cat6, Cat6a, 4096 x 2160 pixels, Black

Long summary description ATEN CE920R KVM extender Receiver:
This is an auto-generated long summary of ATEN CE920R KVM extender Receiver based on the first three specs of the first five spec groups.

ATEN CE920R. Type: Receiver, Connectivity technology: Wired, Maximum transfer distance: 150 m. Receiver local video port type: DisplayPort, Receiver local keyboard/mouse port type: USB. USB data transfer rates: 480 Mbit/s. AC adapter output voltage: 5 V, Power consumption (receiver) (max): 6,74 W. Receiver width: 18,2 cm, Receiver depth: 12,2 cm, Receiver height: 2,87 cm

Features
Type *
Receiver
Connectivity technology *
Wired
Maximum transfer distance
150 m
Cable types supported
Cat5e, Cat6, Cat6a
Maximum digital resolution
4096 x 2160 pixels
Product colour
Black
LED indicators
Yes
Certification
RoHS
Receiver
Receiver local video port type
DisplayPort
Receiver local keyboard/mouse port type
USB
RJ-45 ports quantity (receiver)
1
Ports & interfaces
USB 2.0 ports quantity
3
USB data transfer rates
480 Mbit/s
Power
AC adapter output voltage
5 V
Power consumption (receiver) (max)
6,74 W
Weight & dimensions
Receiver width
18,2 cm
Receiver depth
12,2 cm
Receiver height
2,87 cm
Receiver weight
640 g
Packaging content
AC adapter included
Yes
Manual
Yes
Mounting bracket(s) included
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Country Distributor
United Kingdom 2 distributor(s)