Product Brochure/Datasheet
(4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points EZVIZ W3 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - [Advanced Features]: Dual Band 2.4GHz E 5GHz, 400Mbps (2.4GHz), 867Mbps (5GHz) MU-MIMO and Beamforming+, Four (4) built-in network interfaces
- - [One Touch Access]: At the press of a button, all nearby EZVIZ cameras will automatically connect to the W3. Pressing the WPS button on external devices will finalize the connection
- - [Wide Coverage]: Wireless range up to 100 metres through maximum 3 walls. Range may be limited in certain environments
- - [App Control]: With the EZVIZ App you can easily control the W3 remotely
Long product name EZVIZ W3 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
:
The long product name of EZVIZ W3 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
EZVIZ W3 Dual Band Gigabit Wireless Router (2.4GHz 400Mbps and 5GHz 866Mbps, 3 Gigabit LAN Port, 1 Gigabit WAN Port, MU-MIMO and beamforming, Protection against Cyber threats, Free EZVIZ APP)
More>>>
EZVIZ W3 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
The official description of EZVIZ W3 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Specially developed to provide high performance for Internet of Things (IoT) devices in your home or store, the W3 is the first router from EZVIZ. Customers who previously purchased EZVIZ IP Cameras can connect them to the W3 within seconds. With dual-band Wi-Fi, wireless range up to 100 metres and 4 built-in network interfaces, all your devices, wired or wireless will experience a stable connection. Support for MU-MIMO and Beamforming+ also ensures a stable and fast network whilst the Ezviz App allows for remote control.
Short summary description EZVIZ W3 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This short summary of the EZVIZ W3 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.
EZVIZ W3, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router
Long summary description EZVIZ W3 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This is an auto-generated long summary of EZVIZ W3 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black based on the first three specs of the first five spec groups.
EZVIZ W3. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 1266 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product type: Tabletop router, Product colour: Black, LED indicators: System. Antenna design: External, Antenna gain level (max): 5 dBi. Processor model: Qualcomm Atheros, Processor frequency: 716 MHz