Philips logo

Philips 7000 series BG2039/42 body groomer/shaver Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117810
Info modified on:
10 May 2023, 09:07:51
Short summary description Philips 7000 series BG2039/42 body groomer/shaver Black:

Philips 7000 series BG2039/42, Wet & Dry, Oil-free maintenance, AC/Battery, Black

Long summary description Philips 7000 series BG2039/42 body groomer/shaver Black:

Philips 7000 series BG2039/42. Product colour: Black, Body grooming attachments: Beard trimmer, Foil shaver, Cutter width: 3,2 cm. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in battery

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.