location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GEP-1051 network switch Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10-Port Web Smart Gigabit PoE Switch, 8 PoE Outputs, 2 x Gigabit SFP, 70W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GEP-1051 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867205013
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:59
The date of the most recent change of this product data-sheet in Icecat.
LevelOne GEP-1051 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne GEP-1051 network switch Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2/L3/L4 Web-based management SNMP v1/v2c/v3, Telnet
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - 10BASE-T, 100BASE-TX, 1000BASE-T
  • - MAC address table: 8000 entries Switching capacity: 20 Gbit/s
  • - Access Control List (ACL)
  • - Rack mounting
  • - Power over Ethernet (PoE)
Long product name LevelOne GEP-1051 network switch Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black :
The long product name of LevelOne GEP-1051 network switch Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 x 10/100/1000 RJ-45, 2 x 100/1000 SFP, 16 MB, 20Gbps, 8K, QoS, 2000 g
More>>>
LevelOne GEP-1051 network switch Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
The official description of LevelOne GEP-1051 network switch Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The GEP-1051 is a web-smart switches designed for the SMB market. The switches can be deployed in different target network topologies, from small to large. The GEP-1051 is a full-PoE fanless design switch, it supports up to 4 ports at 15.4 W, or 2 ports at 30 W to meet the increasing power demands of users.

As well as IPv4 and IPv6 features. The GEP-1051 includes the best green-saving technologies
(IEEE 802.3az and Green-Ethernet). Using the Energy Efficient Ethernet standard, the switch automatically decreases power usage when network traffic is low.

Short summary description LevelOne GEP-1051 network switch Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This short summary of the LevelOne GEP-1051 network switch Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GEP-1051, Managed, L2/L3/L4, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting

Long summary description LevelOne GEP-1051 network switch Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This is an auto-generated long summary of LevelOne GEP-1051 network switch Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.

LevelOne GEP-1051. Switch type: Managed, Switch layer: L2/L3/L4. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 8000 entries, Switching capacity: 20 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE.... Power over Ethernet (PoE). Rack mounting

Management features
Switch type *
Managed
Switch layer
L2/L3/L4
Quality of Service (QoS) support
Yes
Web-based management
Yes
ARP inspection
Yes
System event log
Yes
MIB support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
2
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Port mirroring
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
Fast leave
Yes
VLAN support
Yes
Virtual LAN features
Tagged VLAN, Port-based VLAN
Optical fiber
Fiber ethernet cabling technology
1000BASE-X
Data transmission
Switching capacity *
20 Gbit/s
Forwarding rate
14,9 Mpps
MAC address table *
8000 entries
Store-and-forward
Yes
Number of queues
8
Jumbo frames support
Yes
Jumbo frames
10000
Packet buffer memory
4,1 MB
Security
DHCP features
DHCP client
Access Control List (ACL)
Yes
Access Control List (ACL) ingress
256
IGMP snooping
Yes
Security algorithms
SSH, SSH-2, SSL/TLS
MAC address filtering
Yes
Static port security
Yes
Loop protection
Yes
BPDU filtering/protection
Yes
Root protection
Yes
Password protection
Yes
DoS attack prevention
Yes
Authentication type
HWTACACS+, RADIUS
CPU defense
Yes
Security
Queue scheduling algorithms
Weighted Round Robin (WRR)
Neighbor discovery snooping
Yes
Multicast features
Multicast Listener Discovery (MLD) snooping
Yes
Protocols
Management protocols
SNMP v1/v2c/v3, Telnet
IPv4 & IPv6 features
IPv6 ping, IPv6 tracert, IPv6 Telnet, Dual stack IPv4/IPv6
Design
Rack mounting *
Yes
Product colour
Black
Reset button
Yes
LED indicators
Activity, Link, Power, System
Country of origin
China
Safety
UL
Certification
CE class A, FCC, VCCI, BSMI
Performance
Internal memory
16 MB
Firmware upgradeable
Yes
Plug and Play
Yes
Mean time between failures (MTBF)
118824 h
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
80 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet plus (PoE+) ports quantity
8
Power over Ethernet (PoE) power per port
30 W
Total Power over Ethernet (PoE) budget
70 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Heat dissipation
267,95 BTU/h
Weight & dimensions
Width
294 mm
Depth
180 mm
Height
44 mm
Weight
2 kg
Packaging data
Cables included
AC
Quick start guide
Yes
Package type
Box
Rack mount kit
Yes
Resource CD
Yes
Package width
375 mm
Package depth
270 mm
Package height
85 mm
Package weight
2,18 kg
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)