location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 304 2-pack Black/Tri-color Original Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
304 2-pack Black/Tri-color Original Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3JB05AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015272521 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 971925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 00:02:46
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 304 2-pack Black/Tri-color Original Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 304 Ink Cartridges deliver legendary HP print quality.
  • - HP 304 ink cartridges work with: HP DeskJet 2620, 2622, 2630, 3720, 3750, 3760, 3762, 3764; HP ENVY 5020, 5030, 5032, 5052, 5055, 5070
  • - 1 Black (~120 pages)
  • - Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for creating color photos and everyday documents with consistent, high-quality results for the life of your cartridge—for an affordable price.
  • - Depend on Original HP 304 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 ink cartridges
Warranty: 6 Months Limited Warranty (Return to HP/Dealer)
Long product name HP 304 2-pack Black/Tri-color Original Ink Cartridges :
The long product name of HP 304 2-pack Black/Tri-color Original Ink Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

304 2-pack Black/Tri-color Original Ink Cartridges
More>>>
HP 304 2-pack Black/Tri-color Original Ink Cartridges:
The official description of HP 304 2-pack Black/Tri-color Original Ink Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for creating color photos and everyday documents with consistent, high-quality results for the life of your cartridge—for an affordable price.

More than 50% of Original HP Ink Cartridges are made with recycled ocean-bound plastic.[10]

Short summary description HP 304 2-pack Black/Tri-color Original Ink Cartridges:
This short summary of the HP 304 2-pack Black/Tri-color Original Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 304 2-pack Black/Tri-color Original Ink Cartridges, Standard Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 4 ml, 2 ml

Long summary description HP 304 2-pack Black/Tri-color Original Ink Cartridges:
This is an auto-generated long summary of HP 304 2-pack Black/Tri-color Original Ink Cartridges based on the first three specs of the first five spec groups.

HP 304 2-pack Black/Tri-color Original Ink Cartridges. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 4 ml, Supply type: Multi pack, Colour ink page yield: 100 pages, Colour ink volume: 2 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s), Black ink page yield: 120 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 2620, 2622, 2630, 3720, 3735, 3750, 3760, 3762, 3764 / HP ENVY 5010, 5012, 5014, 5020, 5030, 5032, 5050, 5052, 5055
Quantity per pack *
2 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
1
Black ink volume
4 ml
Colour ink volume
2 ml
Black ink page yield *
120 pages
Colour ink page yield *
100 pages
Type *
Original
Cartridge capacity
Standard Yield
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
3JB05AE
Country of origin
Malaysia
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
117 mm
Depth
38 mm
Height
157 mm
Package width
117 mm
Package depth
38 mm
Package height
157 mm
Package weight
100 g
Technical details
Box contents
2 ink cartridges
Logistics data
Pallet width
120 cm
Pallet length
80 cm
Pallet height
106,4 cm
Quantity per pallet
1080 pc(s)
Number of cartons per pallet
45 pc(s)
Pallet weight
140,2 g
Master (outer) case width
361 mm
Master (outer) case length
251 mm
Master (outer) case height
184 mm
Quantity per master (outer) case
24 pc(s)
Master (outer) case weight
2,67 g
Master (outer) case gross weight (imperial)
2,67 kg (5.89 lbs)
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1064 mm
Pallet dimensions (W x D x H) (imperial)
1199,9 x 800,1 x 1064 mm (47.2 x 31.5 x 41.9")
Pallet weight (imperial)
140,2 kg (309.1 lbs)
Country Distributor
Nederland 5 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 9 distributor(s)
Deutschland 3 distributor(s)
Polska 2 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Danmark 3 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)