location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG AJ-LBX2A projector lamp 181 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AJ-LBX2A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ-LBX2A show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Nov 2017 03:21:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description LG AJ-LBX2A projector lamp 181 W:
This short summary of the LG AJ-LBX2A projector lamp 181 W data-sheet is auto-generated and uses the product title and the first six key specs.

LG AJ-LBX2A, 181 W, 3500 h, BS-275, BX-275

Long summary description LG AJ-LBX2A projector lamp 181 W:
This is an auto-generated long summary of LG AJ-LBX2A projector lamp 181 W based on the first three specs of the first five spec groups.

LG AJ-LBX2A. Bulb power: 181 W, Service life of lamp: 3500 h, Compatibility: BS-275, BX-275

Features
Compatibility *
BS-275, BX-275
Features
Service life of lamp
3500 h
Bulb power *
181 W
Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL768 projector lamp 180 W
(show image)
GL768 GL768 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML12239 projector lamp 180 W
(show image)
ML12239 ML12239 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)