location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EH-TW3200 data projector Standard throw projector 1800 ANSI lumens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-TW3200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H416040LU
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 09:51:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EH-TW3200 data projector Standard throw projector 1800 ANSI lumens
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Standard throw projector
  • - 1800 ANSI lumens
  • - Lamp 4000 h
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - Focus: Manual
Long product name Epson EH-TW3200 data projector Standard throw projector 1800 ANSI lumens :
The long product name of Epson EH-TW3200 data projector Standard throw projector 1800 ANSI lumens. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson EH-TW3200, Full HD,1080p, HDMI
More>>>
Epson EH-TW3200 data projector Standard throw projector 1800 ANSI lumens:
The official description of Epson EH-TW3200 data projector Standard throw projector 1800 ANSI lumens as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Immerse yourself in your favourite games, sports and movies with this High Definition projector. Smooth, lifelike images with superb brightness and definition give exceptional clarity, even in daylight. It’s easy to set up, with an adjustable lens and zoom. Connect to your set games console, Blu-ray player and set-top box to create a truly intense experience in your living room.


Big screen entertainment: Immerse yourself in a Full HD, 1080p experience with a screen size of up to 300 inches.

Clear, bright picture: Enjoy a high-quality picture, even in daylight, thanks to Epson's 3LCD technology and a Colour Light Output of 1,800 lumens.

Easy installation: With a fully adjustable zoom and lens, achieving your perfect picture is quick and simple.

Wide connectivity: Connect to set-top boxes, DVD/Blu-ray players and games consoles with 2 HDMI inputs.

Short summary description Epson EH-TW3200 data projector Standard throw projector 1800 ANSI lumens:
This short summary of the Epson EH-TW3200 data projector Standard throw projector 1800 ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EH-TW3200, 1800 ANSI lumens, 762 - 7620 mm (30 - 300"), 2,98 - 6,36 m, Lamp, 4000 h, 5000 h

Long summary description Epson EH-TW3200 data projector Standard throw projector 1800 ANSI lumens:
This is an auto-generated long summary of Epson EH-TW3200 data projector Standard throw projector 1800 ANSI lumens based on the first three specs of the first five spec groups.

Epson EH-TW3200. Projector brightness: 1800 ANSI lumens, Screen size compatibility: 762 - 7620 mm (30 - 300"), Projection distance: 2,98 - 6,36 m. Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual. Noise level: 28 dB, Country of origin: Japan. Product type: Standard throw projector, Market positioning: Home cinema

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
2,98 - 6,36 m
Projector brightness *
1800 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
5000 h
Lamp type
UHE
Lamp power
200 W
Lens system
Focus *
Manual
Ports & interfaces
HDMI ports quantity *
2
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Noise level *
28 dB
Country of origin
Japan
Multimedia
Built-in speaker(s) *
No
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Display
Display diagonal
1,78 cm (0.7")
Power
Power consumption (standby) *
0,3 W
Weight & dimensions
Weight *
7,3 kg
Package width
490 mm
Package depth
535 mm
Package height
277 mm
Package weight
9,84 kg
Packaging content
Remote control included *
No
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
14 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
2,09 m
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
28 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2,09 m
Other features
Dimensions (WxDxH)
360 x 450 x 136 mm
Video in
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:48:24
Uk has collected 12 expert reviews for Epson EH-TW3200 data projector Standard throw projector 1800 ANSI lumens and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
computeractive.co.uk
Updated:
2011-09-26 07:48:11
The EH-TW3200 is big: it measures 45cm (18in) across, 36cm long and stands nearly 15cm (6in) tall.Many projectors we review use DLP technology for displaying the image, while the EH-TW3200 uses LCD technology, and unlike cheaper projectors this one can...
Good Great picture quality; lots of easy adjustments; can be placed unobtrusively thanks to lens movement dials...
Bad Big and bulky; quite expensive; no 3D...
Bottom line An expensive projector, but it provided excellent results at the highest resolutions...
80%
trustedreviews.com
Updated:
2011-09-26 07:48:16
When we looked at Epson's EH-TW3600 back in November, we couldn't help but moan that while it was fine so far as it went, what we really wanted to see were the new Epson Reflective LCD models that created such a stir at last year's IFA show in Berlin. Ski...
Good Amazingly cheap considering what it offers, Best picture quality in its class, Runs almost silently in Eco lamp mode...
Bad Black levels could be deeper, Runs a bit noisily in normal lamp mode, Occasionally unbalanced red colours...
Bottom line We've kind of inadvertently crept into reviewing aspects of the TW3200's performance already, so we might as well leave the feature hunting behind now and carry on with the performance stuff. And frankly, the more we study what the TW3200 can do, the more...
90%
expertreviews.co.uk
Updated:
2011-09-26 07:48:20
The Epson EH-TW3200 may cost under a £1,000 but this LCD Full HD 1080p model is packed full of features. One of the most important is lens shift. Two wheels sit on the projector to let you align the image on your screen vertically and horizontally with...
Bottom line With lens shift, a Full HD image and excellent picture quality, this projector our Best Buy...
100%
techradar.com
Updated:
2013-04-12 12:37:40
LCD is for data, DLP for movies. It's that simple. At least it used to be. The EH-TW3200 entry-level 1080p projector from Epson has a few multimedia chops that are unrecognisable from LCD projectors of just a few years ago. The most immediate and obvious...
Good Decent picture quality, Good optics, Good black levels...
Bad Not as good as DLP...
70%
avforums.com
Updated:
2014-03-16 01:38:13
The model we have for review is the Epson EH-TW3200 Full HD 3 chip LCD projector, which sits below the EH-TW5500, EH-TW4400 and EH-TW3600 in the Epson home cinema projector range. It is often easy to forget that there are some really good projectors to be...
Good Excellent out-of-the-box greyscale, Reference greyscale after calibration, Excellent colour accuracy after calibration, Impressive calibration controls at this price point...
Bad Mediocre blacks and dynamic range, Failed to correctly detect 2:2 cadence, Over saturation of green couldn't be completely corrected, Gamma was poor and couldn't be completely corrected...
70%
techradar.com/au/
Updated:
2014-04-13 04:38:16
LCD is for data, DLP for movies. It's that simple. At least it used to be. The EH-TW3200 entry-level 1080p projector from Epson has a few multimedia chops that are unrecognisable from LCD projectors of just a few years ago.The most immediate and obvious u...
Good Decent picture quality, Good optics, Good black levels...
Bad Not as good as DLP...
70%
Country Distributor
United Kingdom 1 distributor(s)