location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro CP1025 Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro CP1025
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE913A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631350799 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2012
Product end of life date
Bullet Points HP LaserJet Pro CP1025 Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Cyan, Magenta, Yellow
  • - A4 16 ppm
  • - Duplex printing
  • - Maximum duty cycle: 15000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 50 sheets
  • - Internal memory: 8 MB Built-in processor 266 MHz
Warranty: One-year, limitedproduct exchange.and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Pro CP1025 Colour 600 x 600 DPI A4 :
The long product name of HP LaserJet Pro CP1025 Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LaserJet Pro CP1025 Color Printer
More>>>
HP LaserJet Pro CP1025 Colour 600 x 600 DPI A4:
The official description of HP LaserJet Pro CP1025 Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add high-quality colour using an affordable, wireless and Ethernet-connected HP LaserJet[6], The world's smallest colour laser printer[2] is also one of the planet's most energy efficient[8].

Features
Connect wirelessly to affordable colour[1].

- Print from anywhere in the office and share on a network, using built-in wireless and Ethernet[1].
- Save money, save space: this low-priced HP LaserJet is the world's smallest colour laser printer[2].
- Print documents affordably.Get the same black cost per page as a black-and-white HP LaserJet printer[3].
- Ensure professional, accurate results with bold text and smooth colour with HP ImageREt 2400 and Original HP cartridges with ColorSphere toner.

Quick and easy to set up and maintain.

- Install and start printing quickly and easily.
- Get back to business quickly – install your printer in just a few minutes with just a few clicks.
- Simplify supplies maintenance - order cartridges with HP SureSupply [4] and install them easily.
- Minimise maintenance with a printer designed for lasting performance.

Reduce your environmental impact.

- Conserve energy with Instant-on Technology[9], and save even more with HP Auto-On/Auto-Off Technology[10].
- Conserve resources with the world's smallest colour laser printer[2].
- Get easy recycling – cartridges returned through HP Planet Partners are recycled responsibly[11].
- Print only the web content you need, neatly and accurately, with HP Smart Web Printing[12].
- Create and print your own marketing materials.
- Design marketing materials and get ideas for your printed projects from HP Creative Studio for Business.
- Get the versatility you need to create a wide range of documents: print on media from 7.6 x 12.7 cm to 21.5 x 35.5 cm.
- Achieve great results: pre-configured shortcuts optimise output quality based on the media selected.

- [2] Based on personal colour printers as defined by IDC and shipping as of June 2010 as measured by volume (WXDXH) using manufacturers’ specifications or as measured by operational “A4” size.
- [3] Energy consumed based on competitive TEC measurement results found at energystar.gov and eu-energystar.org for single-function colour laser printers as of June 2010. TEC based on mono pages in mono print speed. Individual product configuration and usage will affect power consumption.
- [4] Requires an Internet connection to the printer. Feature works with any connected Internet- and email-capable device. Print times may vary. Some HP LaserJets may require a firmware upgrade. For a list of supported documents, and image types, see www.hp.com/go/eprintcenter. And for additional solutions, see www.hp.com/go/mobile-printing-solutions. Available only on the HP LaserJet Pro CP1025nw color printer.
- [5] Compared with HP LaserJet Pro P1102/P1102W printer (single function) and HP LaserJet Pro M1132, M1136, M1212nf, M1214nfh, M1217nfh MFP. Assuming customer is printing at least 30 percent of total pages in colour with content similar to the colour ISO/IEC 19798 test suite (www.iso.org/jtc1/sc28) and overall average job length of three pages. Yields established using ISO/IEC test standards. Actual yields and costs vary considerably depending on images printed, number of colour pages printed, and other factors.
- [6] Mobile device must be wireless-enabled. Printer must be HP ePrint-enabled. Feature may require driver or apps, available for download at www.hp.com/go/eprintcenter. Available only on the HP LaserJet Pro CP1025nw color printer.
- [7] Supports iOS 4.2 devices (iPad, iPhone 4, iPhone 3GS, and 3rd and 4th generation iPod touch) that support multitasking. Works with HP ePrint-enabled printers and all-in-ones. AirPrint and iOS 4.2 devices require an 802.11 wireless network connection to the printer. Wireless performance is dependent upon physical environment and distance from the access point. AirPrint and the AirPrint Logo are trademarks of Apple Inc. iPad, iPhone, and iPod touch are trademarks of Apple Inc., registered in the U.S. and other countries. Available only on the HP LaserJet Pro CP1025nw color printer.
- [8] Programme features and availability may vary by country. For more information, visit www.hp.com/learn/suresupply.
- [9] Compared with traditional fusing.
- [10] HP Auto-Off capabilities subject to printer and settings. Compares energy consumption of HP LaserJets with HP Auto-Off Technology to top competing models based on market share as of September 2010. Energy consumption based on HP internal testing using the ENERGY STAR® program’s Typical Electricity Consumption (TEC) method or TEC value found at energystar.gov./eu-energystar.org using greatest TEC value reported. Actual power usage may vary.
- [12] To use this feature, you need Microsoft Internet Explorer 6.0 or higher.

Short summary description HP LaserJet Pro CP1025 Colour 600 x 600 DPI A4:
This short summary of the HP LaserJet Pro CP1025 Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro CP1025, Laser, Colour, 600 x 600 DPI, A4, 16 ppm, Duplex printing

Long summary description HP LaserJet Pro CP1025 Colour 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet Pro CP1025 Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Pro CP1025. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 15000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm, Duplex printing. Product colour: Black, Grey

Printing
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (black, normal)
15,5 s
Time to first page (colour, normal)
27,5 s
Features
Maximum duty cycle *
15000 pages per month
Recommended duty cycle
850
Printing colours *
Cyan, Magenta, Yellow
Number of print cartridges *
4
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Maximum input capacity
150 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Matte paper, Photo paper, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Letter
Envelopes sizes
C5, C6, DL
Borderless printing media sizes
Hagaki card
Custom media width
76 - 127 mm
Custom media length
216 - 356 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Optional connectivity
Wireless LAN
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
8 MB
Maximum internal memory
8 MB
Memory slots
1
Compatible memory cards
Not supported
Built-in processor
Yes
Processor family
RISC
Processor model
1
Processor frequency
266 MHz
Design
Product colour *
Black, Grey
Power
Power consumption (printing) *
295 W
Power consumption (standby)
3,1 W
Power consumption (off)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
System requirements
Server operating systems supported
Windows Server 2003, Windows Server 2008
Minimum system requirements for Macintosh
Mac OS X v10.5.8, v10.6; PowerPC G4, G5 / Intel Core; 256 MB RAM; 300 MB, CD/DVD-ROM; USB
Minimum processor
1 GHz
Minimum RAM
1024 MB
Minimum storage drive space
200 MB
Operational conditions
Operating temperature (T-T)
15 - 32,5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
12,1 kg
Dimensions (WxDxH)
399,6 x 402,1 x 251,5 mm
Packaging data
Package weight
13,4 kg
Packaging content
Drivers included
Yes
Other features
Print quality (black, normal quality)
600 DPI
Recommended operating temperature range (T-T)
20 - 27 °C
Mac compatibility
Yes
Print margin bottom (A4)
4,3 mm
Print margin left (A4)
4,3 mm
Print margin right (A4)
4,3 mm
Print margin top (A4)
4,3 mm
Standard output capacity for envelopes
10 sheets
Minimum system requirements
USB
Acoustic power emissions
6.2 B(A)
Print quality (colour, best quality)
600 DPI
Electromagnetic compatibility
CISPR 22: 2005+A1/EN 55022
Standard input trays
1
Internal modem
No
Safety
IEC 60950-1: 2005
Print quality (black, best quality)
600 x 600 DPI
Standard output capacity for transparencies
50 sheets
Maximum paper trays
1
Paper handling standard/input
150
Paper handling standard/output
50
Compatible operating systems
Windows 7 32-bit and 64-bit, Windows Vista 32-bit and 64-bit, Microsoft Windows XP 32-bit, Microsoft Windows Server 2003 32-bit (SP3), Server 2008 32-bit and 64-bit Mac OS X v10.5.8, v10.6 Linpus Linux (9.4, 9.5), RED HAT Enterprise Linux 5.0 SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3) HPUX 11 / Solaris 8/9
Power LED
Yes
Stand-by LED
Yes
Acoustic pressure emissions bystander (active, print, copy or scan)
49 dB(A)
First page out (black&white, A4, ready)
15,5 s
SureSupply supported
Yes
Typical electricity consumption (TEC) number
0.925 kWh/w
Legal
Yes
Package dimensions (WxDxH)
498 x 298 x 387 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:22:08
Uk has collected 17 expert reviews for HP LaserJet Pro CP1025 Colour 600 x 600 DPI A4 and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
computeractive.co.uk
Updated:
2015-06-25 06:22:08
Cheap colour laser printers are getting smaller and smaller, and this HP device is one of the smallest laser models around.The high-gloss white and textured-black case includes a 150-sheet paper tray at the bottom front, though sadly without a dust cov...
Good Good plainpaper colour prints; low upfront price...
Bad Very high running costs; no paper tray cover...
Bottom line A neat colour laser printer, but it's expensive to run and can be slow to print...
60%
trustedreviews.com
Updated:
2015-06-25 06:22:08
Colour laser printers continue to get smaller and the strapline ‘smallest in the world' is currently flipping between manufacturers. Judging by the LaserJet Pro CP1025 Color (yes, it's the American spelling), we think Dell still deserves it for its 1250c...
Good Good quality colour graphics, Small desktop footprint, Low purchase price...
Bad Horrendous running costs, Low colour print speed, No paper tray cover...
Bottom line Despite its compact dimensions, the LaserJet Pro CP1025 Color is, as mentioned, a carousel-based printer. This is an older design and has the disadvantage of printing colour pages at roughly a quarter of the speed it can handle black text. This is because...
60%
techadvisor.co.uk
Updated:
2015-06-25 06:22:08
Product Code: CE914A#B19 The HP LaserJet Pro CP1025nw is a single-function Colour laser printer that works over USB, 10/100 Ethernet, or 802.11 Wi-Fi. And though its compact design won't take up too much desktop real estate, the HP LaserJet Pro CP102...
Bottom line The HP LaserJet Pro CP1025nw is best suited for people with space constraints and who mainly print in black and white. Otherwise, the slow colour print speeds, dark and oversaturated prints, and high cost per colour page make this four-pass printer di...
60%
macworld.co.uk
Updated:
2015-06-25 06:22:08
HP’s LaserJet Pro CP1025nw is a single-function color laser printer that works over USB, 10/100 Ethernet, or 802.11 Wi-Fi. And though its compact design won’t take up too much desktop real estate, its pokey four-pass print speeds will take up plenty of...
Good Compact; Wired and wireless networking...
Bad Slow; No duplex printing...
Bottom line The HP LaserJet Pro CP1025nw is best suited for people with space constraints and who mainly print in black and white. Otherwise, the slow color print speeds, dark and oversaturated prints, and high cost per color page make this four-pass printer difficul...
60%