location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CP1525n Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP1525n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE874A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631339602 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 12:31:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2012
Product end of life date
Bullet Points HP LaserJet CP1525n Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 12 ppm
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 30000 pages per month
  • - Total number of input trays: 1 Total input capacity: 150 sheets Total output capacity: 125 sheets
  • - Internal memory: 128 MB 600 MHz
Warranty: 1 Year
Long product name HP LaserJet CP1525n Colour 600 x 600 DPI A4 :
The long product name of HP LaserJet CP1525n Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 x 600 dpi, Laser, 600 MHz, 128 MB, USB 2.0, LAN, 18.1 kg
More>>>
HP LaserJet CP1525n Colour 600 x 600 DPI A4:
The official description of HP LaserJet CP1525n Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create your own professional-quality color documents on a compact, easy-to-use printer with versatile connectivity. With HP ePrint, now you can print from virtually anywhere.[1] Save on energy and print black documents affordably.[7]

Get professional color documents—wirelessly.[5]
- Print from anywhere in the office with wireless.[5][6] Share printing resources using built-in Ethernet.
- Ensure bold text and smooth color with HP ImageREt 3600 and Original HP cartridges with ColorSphere toner.
- Get excellent print quality automatically on text, images and graphics with HP EasyColor.
- Print documents affordably. Get the same black cost per page as a black-and-white HP LaserJet printer.[7]

Set up quickly, print from virtually anywhere.[1]
- Stay productive on the go, using HP ePrint—now you can print from virtually anywhere.[1]
- Now with AirPrint™. Simply print wirelessly from your iPad®, iPhone®, and iPod touch®.[9]
- Install and start printing quickly and easily.
- Simplify supplies maintenance—order cartridges with HP SureSupply[2] and install them easily.

Create and print your own marketing materials.
- Estimate print costs with included software, and get project ideas, tools and templates from HP.
- Print on a wide range of paper sizes—from 3 x 5 to 8.5 x 14 inches.
- Achieve great results—pre-configured shortcuts optimize output quality based on the media selected.
- Easily adjust spot colors and apply them throughout a document with basic color-match settings.

Reduce your environmental impact.
- Reduce energy use with Instant-on Technology.[10]
- Save space and resources with the compact size of this color laser printer.
- Get free and easy recycling—cartridges returned through HP Planet Partners are recycled responsibly.[3]
- Print only the Web content you need, neatly and accurately, with HP Smart Web Printing.[4]

Footnotes:
[1]Requires an Internet connection to the printer. Feature works with any Internet- and e-mail-capable device. Print times may vary. For a list of supported documents and image types. Some HP LaserJet products will require a firmware upgrade.
[2]Program features and availability may vary by country.
[3]Program availability varies. HP print cartridge return and recycling is currently available in more than 50 countries and territories around the world through the HP Planet Partners program. For more information, or to request return envelopes and bulk collection boxes,
[4]To use this feature, you need Internet Explorer 6.0-8.0.
[5]Wireless performance is dependent upon physical environment and distance from access point, and may be limited during active VPN connections.
[6]Built-in wireless is available on the HP LaserJet Pro CP1525nw only.
[7]Compared with HP LaserJet Pro P1566/P1606dn printer (single function) and HP LaserJet Pro M1536dnf MFP. Assuming customer is printing at least 30% of total pages in color with content similar to the color ISO/IEC 19798 test suite and overall average job length of three pages. Yields established using ISO/IEC test standards. Actual yields and costs vary considerably depending on images printed, number of color pages printed, and other factors.
[8]Not all country currencies are supported.
[9]Supports the following devices running iOS 4.2 or later: iPad®, iPad® 2, iPhone® (3GS or later), iPod touch® (3rd generation or later). Works with HP’s AirPrint™-enabled printers and requires the printer be connected to the same network as your iOS device. Wireless performance is dependent upon physical environment and distance from the access point. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc., registered in the U.S. and other countries.
[10]Compared with traditional fusing.

Short summary description HP LaserJet CP1525n Colour 600 x 600 DPI A4:
This short summary of the HP LaserJet CP1525n Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet CP1525n, Laser, Colour, 600 x 600 DPI, A4, 12 ppm, Network ready

Long summary description HP LaserJet CP1525n Colour 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet CP1525n Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet CP1525n. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm. Display: LCD. Network ready. Product colour: Black, White

Printing
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Time to first page (black, normal)
26 s
Time to first page (colour, normal)
32 s
Features
Maximum duty cycle *
30000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
125 sheets
Maximum input capacity
150 sheets
Maximum output capacity
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Photo paper, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Photo paper sizes (imperial)
10x15"
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
384 MB
Processor frequency
600 MHz
Design
Product colour *
Black, White
Design
Display
LCD
Power
Power consumption (printing) *
295 W
Power consumption (standby)
12,5 W
Power consumption (PowerSave)
5,5 W
Power consumption (off)
0,2 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2008
Minimum processor
1 GHz
Minimum RAM
1024 MB
Minimum storage drive space
200 MB
Operational conditions
Operating temperature (T-T)
15 - 32,5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
18,1 kg
Dimensions (WxDxH)
399 x 453 x 254 mm
Packaging data
Package weight
22,3 kg
Packaging content
Drivers included
Yes
Other features
Mac compatibility
Yes
Print margin bottom (A4)
3,5 mm
Print margin left (A4)
3,5 mm
Print margin right (A4)
3,5 mm
Print margin top (A4)
3,5 mm
Minimum system requirements
CD-ROM
Electromagnetic compatibility
CISPR 22: 2005+A1/EN 55022: 2006+A1 Class B, EN 61000-3-2: 2006, EN 61000-3-3: 1995+A1+A2, EN 55024: 1998+A1+A2, FCC Title 47 CFR, GB9254-2008
Safety
IEC 60950-1; EN 60950-1+A11 (EU); IEC 60825-1+A1+A2; GS; EN 60825-1+A1+A2
Power LED
Yes
Package dimensions (WxDxH)
500 x 333 x 550 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:34:09
Uk has collected 18 expert reviews for HP LaserJet CP1525n Colour 600 x 600 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcworld.co.nz
Updated:
2015-06-25 06:33:58
HP’s Laserjet Pro CP1525nw is a colour, single-function laser printer with a small footprint and built-in Wi-Fi. It's great for the space-starved home office without a whole lot of network infrastructure.Thanks to Wi-Fi Protected Setup (WPS), establish...
80%
techadvisor.co.uk
Updated:
2015-06-25 06:33:58
At around £174, the HP LaserJet Pro CP1525n is an inexpensive colour laser printer. Value lasers are typically a touch flimsy – not the HP CP1525n, though, and its robust casing - weighing a substantial 18kg - stretches back a significant 453mm. This...
Bottom line The HP LaserJet Pro CP1525n is a well-built model that looks like it costs considerably more than its £174. Its image quality is good too. However, the lack of speed is a problem, and the cost of laser toner could prove prohibitive. Whether you're focu...
60%
digitalversus.com
Updated:
2015-06-25 06:34:09
Though this model may seem slow compared to the brand's high-end black & white model, the HP LaserJet Pro M1212nf which can print a page in 7 seconds when already up and running, print speeds have improved a good deal on previous generations (HP Color...
Good Reasonable cost per page, Excellent quality prints, Wifi / PCL6 and PS3 language support / ePrint feature, Compact and quiet, Low energy consumption in print...
Bad No copier, fax, scanner, No double sided, Startup cartridges only halffilled, No draft mode...
Bottom line Here's a laser colour which works well for reasonable cost per page. This printer will suit those who prioritise high quality prints. It has no major faults...
80%
expertreviews.co.uk
Updated:
2015-06-25 06:34:09
At less than £180, HP's LaserJet Pro CP1525n is already inexpensive for a colour laser. However, buy it from one of HP's 'Preferred Partner' dealers before 30 April 2011 and a £45 cashback offer makes it amazingly cheap. Although it's a single-pass pri...
Bottom line This printer is slow, but it's cheap, with acceptable print quality and running costs. If you need a budget, network-ready colour laser, this is a great choice...
80%
goodgearguide.com.au
Updated:
2015-06-25 06:34:09
The HP LaserJet CP1525nw is a colour laser printer that's aimed at small offices with multiple computers. It has wired and wireless networking, is reasonably quick to print off multi-page documents and is simple to operate and maintain. Its paper tray...
Good Good print quality, low price...
Bad Annoying lack of manual Wi-Fi setup, small paper input tray...
Bottom line The HP LaserJet CP1525nw is an entry-level laser printer with both wired and wireless networking, and a range of features that should make it attractive to small businesses...
75%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)