location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 771 print head

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
771
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH644A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962986424 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 376976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 771 print head
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print a wide range of applications from line drawings to photo-quality POP displays. Achieve photo image quality at fast print speeds and impress customers with your responsiveness.
  • - Keep your printing running smoothly with HP DesignJet printheads. Avoid downtime and interruptions with HP printheads designed for reliable, hassle-free operation.
  • - Receive alerts when printheads need to be replaced. Save time - replacing a printhead is quick and easy. Built in intelligent technology maximises printhead usage life, so you experience fewer interruptions.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 771 print head :
The long product name of HP 771 print head. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

771 DesignJet Maintenance Cartridge
More>>>
HP 771 print head:
The official description of HP 771 print head as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print a broad range of output from posters to outstanding photos, maps to fine art, and other indoor applications, like POP displays and backlit signs.
HP 771 DesignJet Maintenance Cartridge delivers the high quality that's expected and meets fast turnaround times. HP DesignJet printheads help you respond quickly by providing quality, speed and easy, hassle-free printing.

Short summary description HP 771 print head:
This short summary of the HP 771 print head data-sheet is auto-generated and uses the product title and the first six key specs.

HP 771, HP DesignJet Z6200 Photo Printer series, CH644A, Singapore, 294 mm, 63 mm, 265 mm

Long summary description HP 771 print head:
This is an auto-generated long summary of HP 771 print head based on the first three specs of the first five spec groups.

HP 771. Compatibility: HP DesignJet Z6200 Photo Printer series, OEM code: CH644A, Country of origin: Singapore. Width: 294 mm, Depth: 63 mm, Height: 265 mm. Package dimensions (WxDxH): 294 x 63 x 265 mm, Package width: 294 mm, Package depth: 63 mm. Number of cartons per pallet: 30 pc(s), Quantity per pallet: 240 pc(s), Number of layers per pallet: 5 pc(s). Dimensions (WxDxH): 294 x 63 x 265 mm, Quantity per box: 1 pc(s)

Performance
Compatibility *
HP DesignJet Z6200 Photo Printer series
OEM code
CH644A
Country of origin
Singapore
Weight & dimensions
Width
294 mm
Depth
63 mm
Height
265 mm
Weight
900 g
Packaging data
Package dimensions (WxDxH)
294 x 63 x 265 mm
Package width
294 mm
Package depth
63 mm
Package height
265 mm
Package weight
1,08 kg
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
20 - 80%
Logistics data
Number of cartons per pallet
30 pc(s)
Pallet dimensions (W x D x H)
1200 x 1000 x 1484 mm
Quantity per pallet
240 pc(s)
Stacking number for pallet
5 pc(s)
Number of layers per pallet
5 pc(s)
Pallet weight
306 g
Quantity per master (outer) case
8 pc(s)
Master (outer) case weight
9,7 g
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84439990
Technical details
Box contents
Maintenance cartridge
Other features
Dimensions (WxDxH)
294 x 63 x 265 mm
Print head swath
2,22 cm (0.875")
Stacking number for carton
5
Print head nozzles
2112
Quantity per box
1 pc(s)
Retail only
No
Country Distributor
Nederland 4 distributor(s)
Portugal 1 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
United States 3 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
United Arab Emirates 2 distributor(s)
New Zealand 1 distributor(s)