HPE logo

HPE ProLiant DL360 G6 E5540 2.53GHz Quad Core Base Rack server

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created by HPE
Product views:
24895
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Service & support options: HP Care Pack services include coverage for the HP branded hardware options qualified for the server, purchased at the same time or afterward, internal to the enclosure, as well as 22" and smaller external monitors and tower UPS options up to 3kVA; these items will be covered at the same service level and for the same coverage period as the server. Coverage of UPS Battery is not included, standardterms & conditions apply. For servers or storage systems installed within a rack, service also covers all HP qualified rack options installed within the same rack; Recommended Service - simplify ProLiant solution implementation, maintenance, and management; Support - 3-Year 4-Hour response 24x7 Same Business Day Coverage only; Deployment Service - Installation and Start up only; Enhanced Service - optimize service level to increase IT performance and availability; Support - 3-Year Support Plus 24 only3 year Parts, 3 year Labor, 3-year on-site support
Long product name HPE ProLiant DL360 G6 E5540 2.53GHz Quad Core Base Rack server:

HP ProLiant DL360 G6 Intel Xeon E5540 2.53GHz Quad Core 80 Watts Processor Base Rack Server

Short summary description HPE ProLiant DL360 G6 E5540 2.53GHz Quad Core Base Rack server:

HPE ProLiant DL360 G6 E5540 2.53GHz Quad Core Base Rack Server

Long summary description HPE ProLiant DL360 G6 E5540 2.53GHz Quad Core Base Rack server:

HPE ProLiant DL360 G6 E5540 2.53GHz Quad Core Base Rack Server

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.