Microsoft logo

Microsoft Visual Basic Enterprise 6.0 Win32 Chinese Traditional Disk K Development software

Data-sheet quality:
created/standardized by Icecat
Product views:
11993
Info modified on:
07 Mar 2024, 15:34:52
Long product name Microsoft Visual Basic Enterprise 6.0 Win32 Chinese Traditional Disk K Development software:

Microsoft Visual Basic Enterprise 6.0 Win32 Chinese Traditional Disk Kit Microsoft Volume License CD MLF

Short summary description Microsoft Visual Basic Enterprise 6.0 Win32 Chinese Traditional Disk K Development software:

Microsoft Visual Basic Enterprise 6.0 Win32 Chinese Traditional Disk K, Development software, 135 MB, 32 MB, 166 MHz, PC, Microsoft Windows 95 Microsoft Windows NT version 4.0 with Service Pack 3 or later (Service Pack...

Long summary description Microsoft Visual Basic Enterprise 6.0 Win32 Chinese Traditional Disk K Development software:

Microsoft Visual Basic Enterprise 6.0 Win32 Chinese Traditional Disk K. Type: Development software. Minimum storage drive space: 135 MB, Minimum RAM: 32 MB, Minimum processor: 166 MHz. Media types supported: CD-ROM drive

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.