HP logo

HP Healthcare Edition HC270cr computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209583
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Jan 2021
Bullet Points HP Healthcare Edition HC270cr computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED White:
  • - Be ready for the next patient or user with our first clinical review display that is sanitizable with germicidal wipes every shift, every day<sup>[2]</sup>; it’s also IEC 60601-1-2: 2014 compliant.<sup>[3]</sup>
  • - Login fast with a simple badge tap and spend more time on patient care with our first clinical review display to integrate a dual-band RFID reader to support single sign-on authentication.
  • - Create an optimal, collaborative telemedicine experience with a clinical review display that is certified for Skype for Business® and has integrated multimedia and UCC access tools.
  • - View accurate, consistent medical images on our first 27" diagonal 3.7 MP clinical review display with luminance uniformity, automatic backlight monitoring, auto image rotation, and user calibration.<sup>[6]</sup>
Warranty:
1 year limited warranty
Long product name HP Healthcare Edition HC270cr computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED White:

68.58 cm (27"), QHD (2560 x 1440 @ 60 Hz), 16:9, 350 cd/m², 1000:1 static, 3000000:1 dynamic, 12 ms gray to gray

HP Healthcare Edition HC270cr computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED White:

Just what the doctor ordered to save time and deliver optimal patient care
Deploy a display designed specifically for clinicians with the HP Healthcare Edition HC270cr. It’s built for easy, repeatable sanitization[1], DICOM Part 14 compliant for viewing medical images, and enhanced with single sign-on authentication support and collaboration tools for telemedicine.

Short summary description HP Healthcare Edition HC270cr computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED White:

HP Healthcare Edition HC270cr, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 12 ms, White

Long summary description HP Healthcare Edition HC270cr computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED White:

HP Healthcare Edition HC270cr. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product colour: White

Specs
Recommended products
Distributors
Loading...
Disclaimer HP Healthcare Edition HC270cr computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED White 1QW03AA#ABB:
[1] See user guide for cleaning instructions.
[2] Based upon HP's internal analysis as of Nov, 1, 2017 of displays tested to simulate up to 10,000 wipes with germicidal towelettes over a 3-year period. See user guide for cleaning instructions. The HP Healthcare Edition HC270cr is not intended for use in diagnosis, cure, treatment, or prevention of disease or other medical conditions.
[3] The HP Healthcare Edition HC270cr is not intended for use in diagnosis, cure, treatment, or prevention of disease or other medical conditions.
[6] Auto image rotation is only enabled if the user has installed the HP Auto Rotation Driver. User Calibration can only be done with the use of an external colorimeter and having the HP Healthcare Edition Calibration Tool software running on a USB connected PC. The HP Healthcare Edition HC270cr is not intended for use in diagnosis, cure, treatment, or prevention of disease or other medical conditions.
[8] Windows Hello requires Windows 10.
[10] The HP Pixel Policy allows no bright sub-pixel defects for this display. For complete details, see support.hp.com/us-en/document/c00288895.
[11] HP B300 PC Mounting Bracket required to attach HP Desktop Mini, HP Elite Slice, HP Z2 Mini Workstation or HP Thin Client. Accessories and PCs sold separately. See Bracket QuickSpecs for exact compatibility. VESA mounting hardware for wall or arm mounting sold separately. Arm sold separately.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.