location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R640 server 600 GB Rack (1U) Intel® Xeon® 4114 2,2 GHz 16 GB DDR4-SDRAM 750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R640
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W6J4H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184144770
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:27:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Technical GUIDE (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Igniting Innovation With poweredge Server Solutions (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge R640 server 600 GB Rack (1U) Intel® Xeon® 4114 2,2 GHz 16 GB DDR4-SDRAM 750 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 4114 2,2 GHz
  • - 16 GB DDR4-SDRAM 1 x 16
  • - 600 GB
  • - Rack (1U) 750 W
Warranty: 3 Years Basic NBD
Long product name DELL PowerEdge R640 server 600 GB Rack (1U) Intel® Xeon® 4114 2,2 GHz 16 GB DDR4-SDRAM 750 W :
The long product name of DELL PowerEdge R640 server 600 GB Rack (1U) Intel® Xeon® 4114 2,2 GHz 16 GB DDR4-SDRAM 750 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Silver 4114 (13.75M Cache, 2.2GHz), 16GB DDR4 2400MT/s, 600GB HDD, chassis 8 x 2.5", Gigabit Ethernet, PERC H730P 2GB,iDRAC9 Enterprise, 750W
More>>>
DELL PowerEdge R640 server 600 GB Rack (1U) Intel® Xeon® 4114 2,2 GHz 16 GB DDR4-SDRAM 750 W:
The official description of DELL PowerEdge R640 server 600 GB Rack (1U) Intel® Xeon® 4114 2,2 GHz 16 GB DDR4-SDRAM 750 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Uncompromising performance and density for data center productivity and scale
The PowerEdge R640 is the ideal dual-socket platform for dense scale-out data center computing and storage. Benefit from the flexibilty of 2.5” or 3.5” drives, the performance of NVMe and embedded intelligence to ensure optimized application performance in a secure platform. With embedded diagnostics and SupportAssist, the R640 delivers maximum uptime in a worry-free environment.

Ideal workloads:
- Dense software-defined storage
- Service providers: application tier
- Dense private cloud
- Virtualization
- HPC

Drive transformation with the Dell EMC PowerEdge portfolio
Data center evolution starts with modern platforms that easily scale and are optimized for application performance. The PowerEdge R640 is built upon a scalable system architecture and provides the choice and flexibility to easily meet performance demands.
- Simplify deployment and easily scale from 3 to 1000+ nodes for software-defined storage with Dell EMC Ready Node for ScaleIO.
- Maximize storage performance with up to 8 NVMe drives.
- Scale compute resources with Intel® Xeon® Scalable processors, delivering a 27% increase in processing cores and 50% increase in bandwidth over previous generation of Xeon processors.

Automate productivity with intelligent, embedded management
Dell EMC automation and intelligent management mean you spend less time on routine maintenance so you can focus on bigger priorities.

- Help maximize uptime with proactive diagnostics and automated remediation that increase productivity up to 90%*.
- Leverage existing management consoles with easy integrations for VMware® vSphere®, Microsoft® System Center and Nagios®.
- Improve productivity with agent-free Dell EMC iDRAC9 for automated, efficient management.
- Simplify deployment with OpenManage next-generation console and server profiles to fully configure and prep servers in rapid, scalable fashion.

Fortify your data center with comprehensive protection
Dell EMC provides a comprehensive, cyber-resilient architecture with security embedded into every server to protect your data.

Protect server configuration and firmware from malicious changes with new Configuration Lock-down.
Use system erase of local storage to help ensure data privacy when you repurpose or retire servers.
Automate updates that check file dependencies and proper update sequence, before deploying them independently from the OS/hypervisor.
Take control of your firmware consoles with embedded authentication that is designed to allow only properly designed updates to run.

Short summary description DELL PowerEdge R640 server 600 GB Rack (1U) Intel® Xeon® 4114 2,2 GHz 16 GB DDR4-SDRAM 750 W:
This short summary of the DELL PowerEdge R640 server 600 GB Rack (1U) Intel® Xeon® 4114 2,2 GHz 16 GB DDR4-SDRAM 750 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R640, 2,2 GHz, 4114, 16 GB, DDR4-SDRAM, 600 GB, Rack (1U)

Long summary description DELL PowerEdge R640 server 600 GB Rack (1U) Intel® Xeon® 4114 2,2 GHz 16 GB DDR4-SDRAM 750 W:
This is an auto-generated long summary of DELL PowerEdge R640 server 600 GB Rack (1U) Intel® Xeon® 4114 2,2 GHz 16 GB DDR4-SDRAM 750 W based on the first three specs of the first five spec groups.

DELL PowerEdge R640. Processor family: Intel® Xeon®, Processor frequency: 2,2 GHz, Processor model: 4114. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 600 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W. Chassis type: Rack (1U)

Uncompromising performance and density for data center productivity and scale
Uncompromising performance and density for data center productivity and scale

The poweredge R640 is the ideal dual-socket platform for dense scale-out data center computing and storage. Benefit from the flexibilty of 2.5” or 3.5” drives, the performance of NVMe and embedded intelligence to ensure optimized application performance in a secure platform. With embedded diagnostics and SupportAssist, the R640 delivers maximum uptime in a worry-free environment.

Ideal workloads:

Dense software-defined storage
Service providers: application tier
Dense private cloud
Virtualization
HPC

Drive transformation with the Dell EMC PowerEdge portfolio
Drive transformation with the Dell EMC PowerEdge portfolio

Data center evolution starts with modern platforms that easily scale and are optimized for application performance. The PowerEdge R640 is built upon a scalable system architecture and provides the choice and flexibility to easily meet performance demands.


Simplify deployment and easily scale from 3 to 1000+ nodes for software-defined storage with Dell EMC Ready Node for ScaleIO.
Maximize storage performance with up to 8 NVMe drives.
Scale compute resources with Intel® Xeon® Scalable processors, delivering a 27% increase in processing cores and 50% increase in bandwidth over previous generation of Xeon processors*.

Automate productivity with intelligent, embedded management
Automate productivity with intelligent, embedded management

Dell EMC automation and intelligent management mean you spend less time on routine maintenance so you can focus on bigger priorities.


Help maximize uptime with proactive diagnostics and automated remediation that increase productivity up to 90%*.
Leverage existing management consoles with easy integrations for VMware® vSphere®, Microsoft® System Center and Nagios®.
Improve productivity with agent-free Dell EMC iDRAC9 for automated, efficient management.
Simplify deployment with OpenManage next-generation console and server profiles to fully configure and prep servers in rapid, scalable fashion.

Fortify your data center with comprehensive protection
Fortify your data center with comprehensive protection

Dell EMC provides a comprehensive, cyber-resilient architecture with security embedded into every server to protect your data.


Protect server configuration and firmware from malicious changes with new Configuration Lock-down.
Use system erase of local storage to help ensure data privacy when you repurpose or retire servers.
Automate updates that check file dependencies and proper update sequence, before deploying them independently from the OS/hypervisor.
Take control of your firmware consoles with embedded authentication that is designed to allow only properly designed updates to run.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor generation
1st Generation Intel® Xeon® Scalable
Processor model *
4114
Processor frequency *
2,2 GHz
Processor boost frequency
3 GHz
Processor cores
10
Processor cache
13,75 MB
Motherboard chipset
Intel® C620
Memory channels supported by processor
Hexa
Number of processors installed
1
Thermal Design Power (TDP)
85 W
Processor cache type
L3
Processor socket
LGA 3647 (Socket P)
Processor lithography
14 nm
Processor threads
20
Processor operating modes
64-bit
Stepping
U0
Bus type
UPI
Processor codename
Skylake
Tcase
78 °C
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
ECC supported by processor
Yes
Execute Disable Bit
Yes
Maximum number of PCI Express lanes
48
Processor package size
76.0 x 56.5 mm
Supported instruction sets
AVX, AVX 2.0, AVX-512, SSE4.2
Processor code
SR3GK
Scalability
2S
Embedded options available
No
Conflict-Free processor
Yes
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Memory slots
24
ECC
Yes
Memory layout (slots x size)
1 x 16 GB
Memory data transfer rate
2667 MT/s
Maximum internal memory *
192 GB
Storage
Total storage capacity *
600 GB
Number of HDDs installed
1
HDD capacity
600 GB
HDD interface
Serial Attached SCSI (SAS)
HDD speed
10000 RPM
HDD size
2.5"
Number of HDDs supported
8
Supported HDD sizes
2.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, 50, 60
Supported RAID controllers
PERC H730P 2GB
Hot-Plug support
Yes
Optical drive type *
No
Graphics
On-board graphics card
Yes
Graphics
On-board graphics card model
Matrox G200eW3
On-board graphics card memory
16 GB
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x16 (Gen 3.x) slots
3
PCI Express slots version
3.0
Design
Chassis type *
Rack (1U)
Product colour
Black
Rack mounting
Yes
Rack rails
Yes
Performance
Remote administration
iDRAC9 Enterprise
Software
Operating system installed *
No
Compatible operating systems *
Canonical Ubuntu LTS Citrix XenServer Microsoft Windows Server with Hyper-V Red Hat Enterprise Linux SUSE Linux Enterprise Server VMware ESXi
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Processor ARK ID
123550
Power
Power supply *
750 W
Number of main power supplies
1
Weight & dimensions
Width
434 mm
Depth
705 mm
Height
42,8 mm
Packaging content
Cables included
AC
Other features
Dell E-Value Code
PER640_EA0001A_Q2FY19_FG0008_BTP
Source Testseek summary Average rating
Reviews
Updated:
2019-11-27 21:22:38
Uk has collected 4 expert reviews for DELL PowerEdge R640 server 600 GB Rack (1U) Intel® Xeon® 4114 2.2 GHz 16 GB DDR4-SDRAM 750 W and the average expert rating is 99 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
99%
Source Review comments Score
itpro.co.uk
Updated:
2019-11-27 21:22:38
Sign up for our daily newsletter Dell's PowerEdge R640 aims to deliver a balanced combination of storage, processing power and rack density, and in this exclusive review, we bring you a first look at its new 14th-gen 1U rack server. Naturally, Intel's Xe...
Good Impressive processing density, Excellent hardware specification, iDRAC9 management, Plenty of storage choices, Clever NVMe implementation...
Bad OpenManage Enterprise not out until mid2018...
Bottom line The powerful PowerEdge R640 squeezes a remarkable range of features into its 1U chassis making it the ideal choice for enterprises that want the best rack density in their data centre...
100%
Country Distributor
Switzerland 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer DELL PowerEdge R640 server 600 GB Rack (1U) Intel® Xeon® 4114 2,2 GHz 16 GB DDR4-SDRAM 750 W:
Disclaimer

Actual configuration might differ from illustration