Microsoft logo

Microsoft Office Pro 2000 Win32 Brazilian Disk Kit MVL CD SR1 Desktop publishing

Data-sheet quality:
created/standardized by Icecat
Product views:
10701
Info modified on:
07 Mar 2024, 15:34:52
Long product name Microsoft Office Pro 2000 Win32 Brazilian Disk Kit MVL CD SR1 Desktop publishing:

Media: Office Pro 2000 Win32 Brazilian Disk Kit MVL CD SR1

Short summary description Microsoft Office Pro 2000 Win32 Brazilian Disk Kit MVL CD SR1 Desktop publishing:

Microsoft Office Pro 2000 Win32 Brazilian Disk Kit MVL CD SR1, Desktop publishing, 115 MB, Intel Pentium - 133 MHz, Microsoft Windows 98, Microsoft Windows 2000 Professional, Microsoft Windows XP, Microsoft Windows..., PC

Long summary description Microsoft Office Pro 2000 Win32 Brazilian Disk Kit MVL CD SR1 Desktop publishing:

Microsoft Office Pro 2000 Win32 Brazilian Disk Kit MVL CD SR1. Type: Desktop publishing. Minimum storage drive space: 115 MB, Minimum processor: Intel Pentium - 133 MHz, Compatible operating systems: Microsoft Windows 98, Microsoft Windows 2000 Professional, Microsoft Windows XP, Microsoft Windows.... Platform: PC

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.