location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNR854T wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNR854T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNR854T-100ISS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR WNR854T wireless router :
The long product name of NETGEAR WNR854T wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RangeMax NEXT Wireless-N router - Gigabit Edition
More>>>
NETGEAR WNR854T wireless router:
The official description of NETGEAR WNR854T wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

RangeMax NEXT extends the possibilities of your wireless home network by providing a Steady-Stream of up to 300 Mbps†, and is compliant with draft 802.11n‡. This next generation wireless standard utilizes advanced MIMO (Multi-In, Multi-Out) technology, which delivers incredible speed and range, and for the first time provides wireless interoperability at the highest speeds with other products with Top Dog.

A RangeMax NEXT wireless-n network creates and maintains stable connections and enough bandwidth to surf the Internet, download MP3s, make Internet phone calls, share files, play network games, and stream high-definition videos, simultaneously at any distance or location in the home or office†. Because RangeMax NEXT is compatible with all legacy b and g wireless products, you are sure to be connected.

Preset internal antennas and draft 11n-True-Test high-performance testing and tuning, provides maximum performance and high-quality streaming every time. Touchless WiFi Security makes creating the highest level of network security easy and includes WEP, WPA-PSK, or WPA2-PSK. Setup is simple thanks to NETGEAR’s Smart Wizard and 24/7 technical support.

Short summary description NETGEAR WNR854T wireless router:
This short summary of the NETGEAR WNR854T wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNR854T, ADSL

Long summary description NETGEAR WNR854T wireless router:
This is an auto-generated long summary of NETGEAR WNR854T wireless router based on the first three specs of the first five spec groups.

NETGEAR WNR854T. Networking standards: IEEE 802.11b, IEEE 802.11g. Weight: 560 g. Compatible operating systems: Windows 98/Me/2000/XP; Mac OS, UNIX, Linux, Dimensions (WxDxH): 225,5 x 172 x 39 mm, Maximum data transfer rate: 0,3 Gbit/s

Network
Networking standards
IEEE 802.11b, IEEE 802.11g
Supports ISDN connection
No
DSL features
ADSL
Yes
Security
Filtering
Yes
MAC address filtering
Yes
Weight & dimensions
Weight
560 g
Other features
Compatible operating systems
Windows 98/Me/2000/XP; Mac OS, UNIX, Linux
Dimensions (WxDxH)
225,5 x 172 x 39 mm
Maximum data transfer rate
0,3 Gbit/s
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:52:46
Uk has collected 22 expert reviews for NETGEAR WNR854T wireless router and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
zdnet.co.uk
Updated:
2011-10-04 00:52:46
Wi-Fi Certified 802.11n draft 2.0 products are currently being testing by the Wi-Fi Alliance for interoperability across vendors, adherence to WPA2 (Wi-Fi Protected Access) security protocols, and backward compatibility with more than 3500 Wi-Fi Certif...
Good Stylish design (no external antennas), Excellent performance, Secure, 5port Gigabit Switch...
Bad DoesnÂ’t match DraftN speed claims, Not 802.11n draft 2.0 Certified, Not wall mountable...
Bottom line of the best-performing Draft-N routers and the only wireless consumer broadband router with Gigabit Ethernet - what more do you want?…...
0%
expertreviews.co.uk
Updated:
2011-10-04 00:52:46
Great speeds for wired and wireless, but pricey. It might seem expensive,but Netgears RangeMaxNext has a GigabitEthernet switch built in. This lets you transfer data over your wired network up to 10 times faster than with standard 10/100 Ethernet...
60%
goodgearguide.com.au
Updated:
2011-11-05 15:32:02
The airy box that surrounds the inner workings of Netgears WNR854T wireless router certainly isnt the smallest weve seen. Its large size serves a purpose: it allows the units three antennas to hide inside. The WNR854T is an 802.11 draft-n router wi...
Good Good speed for streaming video, Gigabit Ethernet switch, keyword content filtering...
Bad Random drop-outs, had to restart after every settings change, worked best with Netgear adapters only...
Bottom line Good features and wireless streaming speed were countered by random drop-outs, which caused us many headaches...
40%
pcauthority.com.au
Updated:
2011-11-05 15:32:02
In contrast to Buffalo’s boy-racer looks, Netgear’s WNR854T could easily be inconspicuous in any room of the house. The lack of external antennae is partly to thank, but the upright design, neutral colours and glossy finish all contribute...
67%
Zdnet.com.au
Updated:
2011-11-05 15:32:02
The Netgear WNR854T RangeMax Next Gigabit a router that supports Gigabit Ethernet wired networking along with Draft 2.0 of the 802.11n wireless standard. In our testing, the WNR854T proved itself to be a solid performer. In our testing, the WNR854T fin...
Good Easy setup, thanks in large part to the intuitive and responsive Web interface, High throughput speeds, Gigabit LAN, Attractive antennaless design...
Bad Range could be better, No USB port, Some advanced settings are absent...
Bottom line The Netgear RangeMax Next WNR854T Gigabit is a smart choice for home networks, thanks to its fast throughput and easy setup.
73%
apcmag.com
Updated:
2014-03-31 03:35:50
Netgear has been a long-time player in the home and office networking game. Given their long heritage, it's not surprising that they are delivering products that show a great deal of refinement both in regards to aesthetics and usability. The WNR854...
Good Wireless range, Performance...
Bad No USB port...
70%
stuff.tv
Updated:
2014-03-31 03:35:50
If the 802.11g wireless highway feels a little too reminiscent of your slow commute round the M25, fear not – the draft 802.11n wireless standard gives significantly higher transfer speeds and range. And Netgear’s RangeMax WNR854T is here to b...
Good Fastest Wi-Fi around. Mac compatible. iPod looks...
Bad You’ll need compatible kit. Wireless N still not nailed down...
Bottom line Super-fast speeds and slick looks, although youll need matching cards for top performance...
80%
Country Distributor
United Kingdom 1 distributor(s)