location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG8150 Inkjet A4 9600 x 2400 DPI 12,5 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG8150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4504B006 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MG8150 Inkjet A4 9600 x 2400 DPI 12,5 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - A4 12,5 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - Wi-Fi Ethernet LAN
  • - 10,7 kg
Long product name Canon PIXMA MG8150 Inkjet A4 9600 x 2400 DPI 12,5 ppm Wi-Fi :
The long product name of Canon PIXMA MG8150 Inkjet A4 9600 x 2400 DPI 12,5 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MG8150 - 9600 x 2400 dpi, 12.5 ipm, Flatbed / FAU, CCD, 48 bit, USB
More>>>
Canon PIXMA MG8150 Inkjet A4 9600 x 2400 DPI 12,5 ppm Wi-Fi:
The official description of Canon PIXMA MG8150 Inkjet A4 9600 x 2400 DPI 12,5 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium performance Wi-Fi All-In-One offering superb photolab-quality greyscale and colour prints with easy to use Intelligent Touch System and 4800dpi CCD scanner capable of 35mm film scanning.

Quick and easy navigation
For the ultimate user experience, Canon’s new Intelligent Touch System provides intuitive and easy to follow light guided touch panel operation integrated into the stylish PIXMA body surface with an 8.8cm TFT display.

Full HD Movie Print
Capture memories by turning your Canon digital camera movie moments into beautiful prints with Canon’s Full HD Movie Print. Simply play your movie using Canon’s Full HD Movie Print software, and pause to capture a frame or frames to print.

6 single inks
With 6 Single Inks, only replace the ink cartridge that has run out. A separate grey ink is provided for professional, neutral monochrome prints as well as improved tonal gradations in colour printing.

Scan 35mm film
Scan film at up to 4800 x 9600 dpi resolution using the high quality CCD scanner. The white LED reflective scanner has zero warm-up time and offers high quality scans of photos, documents and 3D objects.

Share your PIXMA
The PIXMA MG8150 is great for sharing. Easily connect to a wired or wireless network.

Advanced Media Handling
With 2-way paper feeding, different paper types can be loaded at the same time and you can also print directly onto compatible DVDs, Blu-ray® discs and CD-ROMs. An Auto Duplex feature makes it easy to print documents on both sides of the paper.

Intelligent software
Easy-WebPrint EX lets you easily clip & combine information from multiple web pages. Easy-PhotoPrint EX allows easy layouts for printing photos, calendars, and features a Flickr® search function to find appropriate publicly available images.

Short summary description Canon PIXMA MG8150 Inkjet A4 9600 x 2400 DPI 12,5 ppm Wi-Fi:
This short summary of the Canon PIXMA MG8150 Inkjet A4 9600 x 2400 DPI 12,5 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MG8150, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Direct printing

Long summary description Canon PIXMA MG8150 Inkjet A4 9600 x 2400 DPI 12,5 ppm Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MG8150 Inkjet A4 9600 x 2400 DPI 12,5 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MG8150. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 9,3 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
12,5 ppm
Print speed (colour, normal quality, A4/US Letter)
9,3 ppm
Copying
Copying *
Colour copying
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Borderless printing media sizes
A4, Letter
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
Direct printing *
Yes
Network
Wi-Fi *
Yes
Network
Ethernet LAN *
Yes
Security algorithms
WPA2, WPA2-PSK
Supported network protocols (IPv4)
10/100Mbps
Performance
Card reader integrated
Yes
Compatible memory cards
CF, Memory Stick (MS), SD, SDHC, SDXC, xD
Sound pressure level (printing)
46 dB
Mac compatibility
Yes
Minimum system requirements
1024 x 768 CD-ROM
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Power
Power consumption (average operating)
24 W
Power consumption (standby)
2 W
System requirements
Minimum RAM
1024 MB
Minimum processor
1 GHz
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
10,7 kg
Other features
Dimensions (WxDxH)
470 x 392 x 199 mm
Power supply type
AC 100-240V, 50/60Hz
Wireless technology
IEEE802.11 b/g/n
Compatible operating systems
Windows 7 (32 / 64 bit), Windows Vista (32 / 64 bit), Windows XP SP2, SP3 Mac OS X v.10.4.11 - 10.6
PictBridge
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 06:30:06
Uk has collected 19 expert reviews for Canon PIXMA MG8150 Inkjet A4 9600 x 2400 DPI 12.5 ppm Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-14 06:29:41
The PIXMA MG8150 sits at the top of Canon's range of home and amateur photo range of inkjet all-in-ones. It sits above the PIXMA MG6150 and adds in a couple of extras to try and differentiate the two machines. The MG8150 is a large, all-black box with cu...
Good High quality, sixcolour prints, Easytouse touch controls, Twin paper trays...
Bad Duplex print particularly slow, Big price gap from next model down, Running costs as high as cheaper models...
80%
digitalversus.com
Updated:
2011-08-14 06:29:43
The MG8150 is fast. The first page takes 10 seconds, or 15 from standby, which is very good indeed. It needs just 20 seconds from off position. Most printers take a good minute.The Pixma MG8150 is a high-end 3-in-1, multifunction inkjet, mainly targete...
Good Very good photo print quality, Good scanner, rapid copies, Practical adaptor for films and slides / prints on CD/DVD, Compact, quiet, doublesided, wifi, networked, Intuitive and easy to use...
Bad No touch screen, No fax, Doublesided prints are slower (3 ppm in black and white), The film adaptor hasn't been designed for 60 mm, Expensive high cost per page...
Bottom line Photographers and knowledgeable enthusiasts who want high quality for their photo prints won't be disappointed. The MG8150 is on a level with the Epson Stylus photo. Will the next generation Canon will give us a real touch-screen?...
80%
expertreviews.co.uk
Updated:
2011-08-14 06:29:49
Canon's PIXMA MG8150 is positively hulking. Fortunately it disguises its heft to some extent with a stylish black finish. Although it costs a lot, there's little in its specifications to justify the price. The two main features are a largish 8.8cm scre...
Bottom line The MG8150 produces good prints and great scans, but it's very expensive to buy and run...
40%
pcadvisor.co.uk
Updated:
2011-08-14 06:30:06
Product Code: 4504B008AA The Canon PIXMA MG8150 is a multifunction inkjet printer that has every feature a home user could want — good document and photo print quality, an excellent scanner for documents or film negatives, and wireless connectivity a...
Bottom line The Canon PIXMA MG8150 is full of features, and has a reasonably high price tag to match. It’s an impressive all-round multifunction device — whether you’re printing documents, photos or scanning it can produce good quality results. Campbell Simpson...
80%
gadgetspeak.com
Updated:
2011-08-17 06:34:39
A sleek black All In One unit that works wirelessly or with USB. It is totally black apart from the front edge of the landscape scanner lid that is grey, even the LED screen sits flat on top of the unit when not in use, the only visible control is the...
76%
goodgearguide.com.au
Updated:
2011-11-04 11:56:03
The Canon PIXMA MG8150 is a multifunction inkjet printer that has every feature a home user could want — good document and photo print quality, an excellent scanner for documents or film negatives, and wireless connectivity and direct printing. Its to...
Good Good print quality and print speed, bundled film scanner, excellent scan quality, useful direct printing features...
Bad Touch-sensitive controls are unnecessary, no included USB cable, no film scanning guides...
Bottom line Canon's PIXMA MG8150 is an inkjet multifunction printer that prints quickly and quietly and has excellent scan quality. Extra features like wireless networking and direct document printing are also included and implemented well. We only have misgivings...
80%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)