location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Dual Monitor Stand monitor mount / stand 68,6 cm (27") Desk Aluminium, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual Monitor Stand – MDS19
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-MDS19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184091777 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 558182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Sep 2024 14:27:21
The date of the most recent change of this product data-sheet in Icecat.
Dell Dual Monitor Stand (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Dual Monitor Stand monitor mount / stand 68,6 cm (27") Desk Aluminium, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 6 kg
  • - Minimum screen size: 48,3 cm (19") Maximum screen size: 68,6 cm (27")
  • - Number of displays supported: 2
  • - Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Height adjustment
  • - Aluminium, Black
Warranty: 3 years Limited Hardware
Long product name DELL Dual Monitor Stand monitor mount / stand 68,6 cm (27") Desk Aluminium, Black :
The long product name of DELL Dual Monitor Stand monitor mount / stand 68,6 cm (27") Desk Aluminium, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19"-27, -90°- 90°, -5°- 24°, 100x100mm, 577x249mm, 6kg
More>>>
DELL Dual Monitor Stand monitor mount / stand 68,6 cm (27") Desk Aluminium, Black:
The official description of DELL Dual Monitor Stand monitor mount / stand 68,6 cm (27") Desk Aluminium, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximize desk space with improved viewing distance
Space saving, the Dell Dual Monitor Stand – MDS19 mounts up to two 27-inch monitors, providing the screen real estate you need to be most productive. Designed to have a 30% smaller footprint and a greater viewing distance than its predecessor, the Dell Dual Monitor Stand – MDS19 frees up precious space in front of you for writing and referencing and offers improved viewing comfort.

Neat and clutter-free workstation
Thoughtfully designed, this stand comes with cable management features that neatly hide cables from view. Organize your cables by routing them through the round cable slot and channeling them within the stand. Cable clips along the curved crossbar keep them neatly hidden and out of your way.

Flexible adjustments for an ideal view
Adjust both monitors independently to your ideal height and viewing angle. Each panel may be raised up to 5 inches (130mm) and can pivot 90° in any direction, offering portrait view for easy webpage navigation or scrolling on vertically oriented applications.

Install easily—no tools needed
Snap monitor panels in place with ease, without needing screws or tools when attaching Dell UltraSharp or P-series monitors with Quick Release.

Compatibility
Optimized for Dell UltraSharp and P-series monitors with Dell Quick Release, Dell E-series monitors and 19” to 27” VESA compatible monitor panels.

Footnotes
Tool-less installation on Dell P-series and UltraSharp monitors only, a VESA adapter is required to install other VESA compliant monitors. Based on internal analysis, April 2018.

Short summary description DELL Dual Monitor Stand monitor mount / stand 68,6 cm (27") Desk Aluminium, Black:
This short summary of the DELL Dual Monitor Stand monitor mount / stand 68,6 cm (27") Desk Aluminium, Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Dual Monitor Stand, 6 kg, 48,3 cm (19"), 68,6 cm (27"), 100 x 100 mm, Height adjustment, Aluminium, Black

Long summary description DELL Dual Monitor Stand monitor mount / stand 68,6 cm (27") Desk Aluminium, Black:
This is an auto-generated long summary of DELL Dual Monitor Stand monitor mount / stand 68,6 cm (27") Desk Aluminium, Black based on the first three specs of the first five spec groups.

DELL Dual Monitor Stand. Maximum weight capacity: 6 kg, Minimum screen size: 48,3 cm (19"), Maximum screen size: 68,6 cm (27"), Maximum VESA mount: 100 x 100 mm. Height adjustment, Swivel angle range: -10 - 15°, Tilt angle range: -5 - 24°. Product colour: Aluminium, Black

The story is currently unavailable. Please, contact us.
Mounting
Minimum screen size *
48,3 cm (19")
Maximum weight capacity *
6 kg
Maximum screen size *
68,6 cm (27")
Mounting type *
Desk
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
2
Ergonomics
Height adjustment
Yes
Tilt angle range
-5 - 24°
Swivel angle range
-10 - 15°
Pivot angle
-90 - 90°
Adjustable shelves
Yes
Design
Product colour *
Aluminium, Black
Weight & dimensions
Width
577 mm
Depth
249 mm
Weight
8,38 kg
Packaging data
Package type
Box
Other features
Lift
130 cm
Depth (max)
24,9 cm
Adjustable
Yes
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL Dual Monitor Stand monitor mount / stand 68,6 cm (27") Desk Aluminium, Black:
Disclaimer

Actual configuration might differ from illustration