location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 67Y1433 memory module 4 GB DDR3 1333 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
67Y1433
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67Y1433
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 67Y1433 memory module 4 GB DDR3 1333 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 4 GB DDR3 1333 MHz
  • - 1.5 V
  • - ECC
Long product name Lenovo 67Y1433 memory module 4 GB DDR3 1333 MHz ECC :
The long product name of Lenovo 67Y1433 memory module 4 GB DDR3 1333 MHz ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkServer 4GB PC3-10600 1333MHz DDR3 (2Rx4) RDIMM Memory
More>>>
Lenovo 67Y1433 memory module 4 GB DDR3 1333 MHz ECC:
The official description of Lenovo 67Y1433 memory module 4 GB DDR3 1333 MHz ECC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new ThinkServer DDR3 memory is the next generation of SDRAM memory that enables high I/O data transfer rates and reduced power consumption over DDR2 technology. Faster data transfer rates mean higher performance, and with DDR3 memory this is achieved without straining the system's power needs.

Some of the most innovative features and benefits include:

- Test-proven 100% compatible on listed ThinkServer Systems
- Meets stringent ThinkServer reliability standards
- Higher bandwidth performance increase, up to 1333 MHz per second
- Asynchronous reset function available for the first time in SDRAM
- Lenovo Limited Warranty
- Authenticity seal on every DIMM

Short summary description Lenovo 67Y1433 memory module 4 GB DDR3 1333 MHz ECC:
This short summary of the Lenovo 67Y1433 memory module 4 GB DDR3 1333 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 67Y1433, 4 GB, DDR3, 1333 MHz

Long summary description Lenovo 67Y1433 memory module 4 GB DDR3 1333 MHz ECC:
This is an auto-generated long summary of Lenovo 67Y1433 memory module 4 GB DDR3 1333 MHz ECC based on the first three specs of the first five spec groups.

Lenovo 67Y1433. Component for: PC/Server, Internal memory: 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, ECC

Features
Internal memory *
4 GB
Internal memory type *
DDR3
Memory clock speed *
1333 MHz
Component for *
PC/Server
ECC *
Yes
Memory voltage
1.5 V
Memory type
DDR3
Features
Lead plating
Gold
Weight & dimensions
Width
133,3 mm
Depth
4 mm
Height
30,5 mm
Other features
Number of pins
240
Country Distributor
United Kingdom 1 distributor(s)