location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPLW06 projection lens Pro L1500 Pro L1505

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lens - ELPLW06 - L1500U/1505U wide zoom 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H004W06
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343928220 show
Category:
Lenses used in projectors.
Projection Lenses Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2023 10:09:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson ELPLW06 projection lens Pro L1500 Pro L1505 :
The long product name of Epson ELPLW06 projection lens Pro L1500 Pro L1505. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lens - ELPLW06 - L1500U/1505U wide zoom 2
More>>>
Short summary description Epson ELPLW06 projection lens Pro L1500 Pro L1505:
This short summary of the Epson ELPLW06 projection lens Pro L1500 Pro L1505 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPLW06, 1.0 - 1.4x, Black, Pro L1500 Pro L1505, Japan, 2,95 kg, 238 mm

Long summary description Epson ELPLW06 projection lens Pro L1500 Pro L1505:
This is an auto-generated long summary of Epson ELPLW06 projection lens Pro L1500 Pro L1505 based on the first three specs of the first five spec groups.

Epson ELPLW06. Zoom ratio: 1.0 - 1.4x, Product colour: Black, Compatibility: Pro L1500 Pro L1505. Weight: 2,95 kg, Package width: 238 mm, Package depth: 355 mm. Quantity per pack: 1 pc(s)

Features
Zoom ratio
1.0 - 1.4x
Product colour
Black
Compatibility
Pro L1500 Pro L1505
Country of origin
Japan
Weight & dimensions
Weight
2,95 kg
Weight & dimensions
Package width
238 mm
Package depth
355 mm
Package height
233 mm
Package weight
3,38 g
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
90021100
Country Distributor
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 4 distributor(s)
United Arab Emirates 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)