location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA PF-520 500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PF-520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1203NA3NL0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162332492
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2024 14:31:23
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Apr 2017
Product end of life date
Bullet Points KYOCERA PF-520 500 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 sheets
  • - Supported media weight(s): 60 - 163 g/m²
  • - Letter
Long product name KYOCERA PF-520 500 sheets :
The long product name of KYOCERA PF-520 500 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PF-520 Paper Feeder, 60–163 g/m², 500 sheets, A4, A5, B5, Letter, Legal, Custom
More>>>
KYOCERA PF-520 500 sheets:
The official description of KYOCERA PF-520 500 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

60–163 g/m²; A4, A5, B5, letter, legal, custom (148 x 210 mm – 216 x 356 mm)

Short summary description KYOCERA PF-520 500 sheets:
This short summary of the KYOCERA PF-520 500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA PF-520, FS-C5150DN, FS-C5250DN, FS-C2026MFP, FS-C2126MFP, FS-C2526MFP, FS-C2626MFP, 500 sheets, 60 - 163 g/m², A4, A5, B5, 148 x 210 mm – 216 x 356 mm

Long summary description KYOCERA PF-520 500 sheets:
This is an auto-generated long summary of KYOCERA PF-520 500 sheets based on the first three specs of the first five spec groups.

KYOCERA PF-520. Compatibility: FS-C5150DN, FS-C5250DN, FS-C2026MFP, FS-C2126MFP, FS-C2526MFP, FS-C2626MFP, Maximum capacity: 500 sheets, Supported media weight(s): 60 - 163 g/m². Media types supported: A4, A5, B5, Media size (tray 1): 148 x 210 mm – 216 x 356 mm

Features
Compatibility *
FS-C5150DN, FS-C5250DN, FS-C2026MFP, FS-C2126MFP, FS-C2526MFP, FS-C2626MFP
Maximum capacity
500 sheets
Supported media weight(s)
60 - 163 g/m²
Media formats
Media types supported
A4, A5, B5
Media size (tray 1)
148 x 210 mm – 216 x 356 mm
Letter
Yes
Legal
Yes
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)