location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 2399-823-189 headphones/headset Wired Head-band Office/Call center USB Type-C Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Biz 2300 Duo USB-C MS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2399-823-189 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991021592 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 21:39:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TechSpecs_EN (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra 2399-823-189 headphones/headset Wired Head-band Office/Call center USB Type-C Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Corded headset
  • - Great for long calls at your desk
  • - USB & QD connectivity
  • - Connect to 1 device
  • - Built to last
  • - 2 year limited warranty
  • - Passive Noise-Cancellation
  • - Lightweight
  • - On-ear wearing style
  • - Plug-&-play
Long product name Jabra 2399-823-189 headphones/headset Wired Head-band Office/Call center USB Type-C Bluetooth Black :
The long product name of Jabra 2399-823-189 headphones/headset Wired Head-band Office/Call center USB Type-C Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Biz 2300 Duo USB-C MS
More>>>
Jabra 2399-823-189 headphones/headset Wired Head-band Office/Call center USB Type-C Bluetooth Black:
The official description of Jabra 2399-823-189 headphones/headset Wired Head-band Office/Call center USB Type-C Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your contact centre agents are your brand ambassadors, so give them the tool to sound as clear as your brand. In Jabra’s Biz™ 2300, world-class sound meets world-class durability in an exceptionally comfortable and stylish corded headset – keeping both your agents and your customers happy.

Short summary description Jabra 2399-823-189 headphones/headset Wired Head-band Office/Call center USB Type-C Bluetooth Black:
This short summary of the Jabra 2399-823-189 headphones/headset Wired Head-band Office/Call center USB Type-C Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 2399-823-189, Wired, Office/Call center, 150 - 4500 Hz, 65 g, Headset, Black

Long summary description Jabra 2399-823-189 headphones/headset Wired Head-band Office/Call center USB Type-C Bluetooth Black:
This is an auto-generated long summary of Jabra 2399-823-189 headphones/headset Wired Head-band Office/Call center USB Type-C Bluetooth Black based on the first three specs of the first five spec groups.

Jabra 2399-823-189. Product type: Headset. Connectivity technology: Wired, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 150 - 4500 Hz. Cable length: 2,35 m. Weight: 65 g. Product colour: Black

A headset that’s built to last

The Jabra Biz 2300 is built to survive in a high-performing contact centre, meaning fewer headset replacements and less downtime for you and your team and lower total cost of ownership.

Reinforced cord is built to withstand the contact centre environment and is protected against office chair wheels, sharp objects and daily use
The boom-arm can be rotated 360 degrees with zero risk of breaking. We call this FreeSpin™.

All-day comfort for agents

Extremely lightweight and unobtrusive design means lowered agent fatigue and more productive calls.

Weighs just 49 grams in the mono version, and just 68 grams in duo
The adjustable headband and microphone boom-arm let you find the perfect fit
The control unit lets you change volume, mute your calls and more
PeakStop™ technology removes sudden loud sounds or tones before they reach your ears: Any sound above 118 db is filtered out.

World-class sound

Lifelike conversations and higher customer satisfaction require both great, ambient-noise reducing sound in the agent's ears, and a noise-cancelling microphone that also avoids air shocks. The Jabra Biz 2300 has both.

HD Voice technology makes sure you clearly understand the other party
The speakers reduce ambient noise, so you can focus on the call
Specially designed “air shock” noise-cancelling mic filters out sharp breathing sounds and popping noises often heard in conversations.

Air shock microphone

When the microphone is close to the mouth of the user, there is a risk of respiratory noise. To reduce this, the microphone is designed aerodynamically and with many small holes instead of one larger hole. In addition, foam is included on the inside of the microphone. Overall, it reduces the penetration of air shocks to the microphone, which optimises the call quality.

Purpose built for the contact centre

Jabra’s Biz 2300 is designed to work out of the box with leading deskphones, softphone and contact centre technologies, ensuring crystal clear, stress-free customer interactions.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Volume control
Button
Control unit type
External control unit
Control type
Buttons
Cable length
2,35 m
Cable colour
Black
Sound pressure level (max)
118 dB
HD voice
Yes
Plug and Play
Yes
Country of origin
China
Certification
CE, FCC, UL, cUL,EAC, RCM, KCC, RoHS, REACH
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-C
Bluetooth
Yes
Headphones
Maximum input power
10 mW
Ear coupling *
Supraaural
Headphone frequency
150 - 4500 Hz
Impedance
32 Ω
Headphone sensitivity
93 dB
Driver unit
2,8 cm
Noise canceling
Yes
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-30 dB
Microphone direction type
Unidirectional
Microphone
Folding microphone
Yes
Microphone noise-canceling
Yes
Microphone mute
Yes
Weight & dimensions
Width
141 mm
Depth
183 mm
Height
67 mm
Weight
65 g
Packaging data
Package width
145 mm
Package depth
70 mm
Package height
190 mm
Package weight
180 g
Packaging content
Quick start guide
Yes
Warranty card
Yes
Safety sheet
Yes
Ear pads
Yes
Ear pad material
Faux leather
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
500 mm
Master (outer) case length
299 mm
Master (outer) case height
575 mm
Master (outer) case weight
11,2 kg
Quantity per master (outer) case
56 pc(s)
Supplier features
Material
Acrylonitrile styrene acrylate (ASA), Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Other features
Weight (with microphone and cable)
115 g
Current consumption
100 mA
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 17:06:59
Uk has collected 10 expert reviews for Jabra Biz 2300 Duo USB-C MS and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techpatrl.com
Updated:
2020-01-01 17:06:59
The enterprise brand Jabra has sent us this review unit – the Jabra Biz 2300 series, a USB UC duo model. Better used in a call center, Biz 2300 has minimal design, non-bending micrphone, plastic housing, replaceable foam ear cushion, corded USB with in-li...
Bottom line If you are in need of a industry standard headset for your contact center, and if you have budget for a high quality headset, go for Jabra Biz 2300 series. It is built to last, very lightweight and the crystal clear audio. There is only one problem I can...
0%
Brand Image Product code Product Stock Price from
Jabra 2399-829-189 headphones/headset Wired Head-band Office/Call center USB Type-C Bluetooth Black Jabra 2399-829-189 headphones/headset Wired Head-band Office/Call center USB Type-C Bluetooth Black
(show image)
2399-829-189 Jabra Biz 2300 Duo USB-C UC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 2389-820-109 headphones/headset Wired Head-band Office/Call center Bluetooth Black Jabra 2389-820-109 headphones/headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2389-820-109 Jabra Biz 2300 QD, Wideband, Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2300 USB Microsoft Lync Duo Headset Wired Head-band Office/Call center USB Type-A Black Jabra BIZ 2300 USB Microsoft Lync Duo Headset Wired Head-band Office/Call center USB Type-A Black
(show image)
2399-823-109 Jabra BIZ 2300 Duo, USB, MS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Biz 2300 Duo USB UC Headset Wired Head-band Office/Call center USB Type-A Black Jabra Biz 2300 Duo USB UC Headset Wired Head-band Office/Call center USB Type-A Black
(show image)
2399-829-109 Jabra BIZ 2300 Duo, USB, UC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Biz 2300 QD Duo Siemens Headset Wired Head-band Office/Call center Bluetooth Black Jabra Biz 2300 QD Duo Siemens Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2309-825-109 Jabra BIZ 2300 Duo, NC, Bal 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)