location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet 44-in Take-up Reel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet 44-in Take-up Reel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1QF38A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781757719 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 219883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 03:55:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP DesignJet 44-in Take-up Reel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unattended printing
  • - Neat collection
  • - Increase productivity
Warranty: 90 Days, On-Site Next Day
Long product name HP DesignJet 44-in Take-up Reel :
The long product name of HP DesignJet 44-in Take-up Reel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet 44-in Take-up Reel
More>>>
HP DesignJet 44-in Take-up Reel:
The official description of HP DesignJet 44-in Take-up Reel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These Designjet reels enable busy design professionals and print service providers to be more productive by maximizing unattended printing -- even overnight -- and deliver neatly collected prints.

Short summary description HP DesignJet 44-in Take-up Reel:
This short summary of the HP DesignJet 44-in Take-up Reel data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet 44-in Take-up Reel

Long summary description HP DesignJet 44-in Take-up Reel:
This is an auto-generated long summary of HP DesignJet 44-in Take-up Reel based on the first three specs of the first five spec groups.

HP DesignJet 44-in Take-up Reel. Device compatibility: Large format printer, Brand compatibility: HP, Compatibility: DesignJet Z6

Features
Device compatibility *
Large format printer
Brand compatibility *
HP
Compatibility *
DesignJet Z6
HP segment
Home
Packaging data
Package width
1930 mm
Package depth
762 mm
Package height
310 mm
Package weight
29 kg
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 4 distributor(s)
Belgium 1 distributor(s)
Australia 3 distributor(s)
Deutschland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)