location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F3574-L250 internal hard drive 3.5" 250 GB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F3574-L250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3574-L250 show
Show alternative article codes used in the online market place
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu S26361-F3574-L250 internal hard drive 3.5" 250 GB Serial ATA :
The long product name of Fujitsu S26361-F3574-L250 internal hard drive 3.5" 250 GB Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

250GB SATA HDD, 3.5", 3Gb/s, 7200 RPM
More>>>
Fujitsu S26361-F3574-L250 internal hard drive 3.5" 250 GB Serial ATA:
The official description of Fujitsu S26361-F3574-L250 internal hard drive 3.5" 250 GB Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Higher RPM 3.5” hard disk drives have a higher outer band data rate due to thecircumference of the recording track. This provides an advantage in sequential performance when comparing single hard disk drives. However, the 2.5” hard disk drives are small enough that three or four can fit into the same space as a 3.5” hard disk drive and can generate higher data transfer rates if all HDDs are transferring data at the same time. Multiple 2.5” hard disk drives also provide an advantage in I/Os per gigabyte in a transactional environment by effectively reducing the seek time by 1/3 or 1/4 the normal rate. The 7200 3.5" hard disk drive shows an advantage in cost per I/O per GB if the user makes a trade-off between performance and cost.

Short summary description Fujitsu S26361-F3574-L250 internal hard drive 3.5" 250 GB Serial ATA:
This short summary of the Fujitsu S26361-F3574-L250 internal hard drive 3.5" 250 GB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F3574-L250, 3.5", 250 GB, 7200 RPM

Long summary description Fujitsu S26361-F3574-L250 internal hard drive 3.5" 250 GB Serial ATA:
This is an auto-generated long summary of Fujitsu S26361-F3574-L250 internal hard drive 3.5" 250 GB Serial ATA based on the first three specs of the first five spec groups.

Fujitsu S26361-F3574-L250. HDD size: 3.5", HDD capacity: 250 GB, HDD speed: 7200 RPM

Features
HDD size *
3.5"
HDD capacity *
250 GB
HDD speed *
7200 RPM
Interface *
Serial ATA
Power
Operating voltage
5 / 12 V
Other features
Ethernet LAN
No
Internal
Yes
Data transfer rate
3 Gbit/s
USB powered
No
FireWire 400
No
FireWire 800
No
Fibre Channel
No